EN
  • EN
  • DE

TAS5704PAP

Part No TAS5704PAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W Stereo Digital Audio Power Amplifier With Feedback | IC AMP AUDIO PWR 20.6W D 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels at Load 20.6W x 2 at 8Ohm
Supply Voltage (V) 10V ~ 26V
Features Digital Inputs, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 64-HTQFP
Manufacturer Package 64-TQFP Exposed Pad
Family Part Number TAS5704
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1264135-TAS5704PAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5704PAP CAD Model

Description

The TAS5704PAP is a high-performance, digital audio Power Amplifier (PA) from Texas Instruments designed to deliver exceptional sound quality for a wide range of consumer electronics. This integrated circuit is part of Texas Instruments' PurePath™ HD technology line, which aims to provide high-definition audio while minimizing power loss and preserving energy efficiency.

Key Features

  • Output Power: The TAS5704PAP is capable of delivering 20W into an 8Ω load with less than 1% THD+N from a 18V supply, making it suitable for mid-range audio systems that require a balance between power and fidelity.
  • Audio Processing: It includes an advanced audio processing engine that supports multiple audio formats and provides a variety of sound enhancement technologies, such as bass boost and dynamic range control.
  • Efficiency: With its class-D architecture, the TAS5704PAP achieves high efficiency, which translates into reduced heat dissipation and smaller heat sinks, making it ideal for compact audio applications.
  • I2S Interface: The device supports I2S input data, allowing for straightforward integration with digital audio sources and microcontrollers.
  • Multiple Switching Rates: It operates at a 384-kHz switching rate for 8-Ω to 4-Ω loads, providing flexibility in terms of audio performance and system design.

Applications

The TAS5704PAP is versatile and can be used in a variety of audio applications, including:

  • Home theater systems
  • Television soundbars
  • Aftermarket automotive audio systems
  • Active speakers and docking stations

Design Support

Texas Instruments provides extensive design support for the TAS5704PAP, including reference designs, application notes, and simulation tools to assist engineers in integrating this audio amplifier into their products seamlessly. This ensures a reduced time-to-market for audio products that utilize the TAS5704PAP.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6334 $54.5336
9+ $11.1864 $100.6776
14+ $10.8368 $151.7152
20+ $10.4873 $209.7460
25+ $10.1377 $253.4425
34+ $9.0890 $309.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess