The Texas Instruments TAS5723MG4 is a sophisticated audio amplifier that has been engineered to deliver high-quality sound in a compact and efficient package. This integrated circuit is part of TI's extensive range of audio products, designed to cater to the needs of modern audio systems in various applications.
Main Features
- Efficiency: The TAS5723MG4 boasts a Class-D operation, which is known for its high efficiency, ensuring minimal heat dissipation and power loss during operation.
- Output Power: It is capable of delivering up to 25W into a 4-ohm load with less than 10% THD+N, or 20W with less than 1% THD+N, ensuring powerful and clear audio output.
- Audio Quality: With an advanced modulation system, the device provides excellent audio quality, maintaining a high signal-to-noise ratio (SNR) and low harmonic distortion.
- Flexibility: The TAS5723MG4 supports multiple audio input formats, including I2S and TDM, allowing for versatile use in different system configurations.
- Integrated Feedback: The amplifier features an integrated audio processor with feedback, which enhances performance by reducing noise and improving linearity.
Applications
The TAS5723MG4 is suitable for a wide range of applications that require high-quality audio amplification. It is ideal for use in:
- Wireless and Bluetooth speakers
- Soundbars and digital televisions
- Home theater systems
- Multi-room audio systems
Technical Specifications
Parameter
Value
Output Power (4Ω,
25W
Output Power (4Ω,
20W
Supply Voltage
4.5V to 26.4V
SNR
102dB
Audio Input Formats
I2S, TDM
Overall, the Texas Instruments TAS5723MG4 is an exceptional choice for designers and audio enthusiasts looking for a reliable and high-performance audio amplifier solution.