EN
  • EN
  • DE
  • IT

TBP28L22J

Part No TBP28L22J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description STANDARD AND LOW POWER PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1264349-TBP28L22J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TBP28L22J CAD Model

Description

Product Overview: TBP28L22J from Texas Instruments

The TBP28L22J is a high-performance integrated circuit developed by Texas Instruments, renowned for its reliability and versatility. This product is a member of the TI's bipolar PROM (Programmable Read-Only Memory) family, designed to offer a robust storage solution for a variety of applications.

With its 256 x 8-bit organization, the TBP28L22J provides a substantial amount of storage, allowing for efficient data management and retrieval. The device operates over a wide temperature range, making it suitable for industrial applications that require a durable and stable memory component. The standard JEDEC-approved configuration ensures compatibility with a broad range of existing systems and simplifies the integration process.

The TBP28L22J is programmed electrically, which means that data can be written to the device quickly and efficiently. This PROM can be used in a variety of settings, including but not limited to, microprocessor systems, digital signal processing, and other logic systems that require a dependable non-volatile memory source. Its fast access time and high-speed performance make it an ideal choice for applications that demand quick data access and processing.

The device's hermetic ceramic dual-in-line package ensures protection from environmental factors and enhances its durability, making it a reliable choice for mission-critical applications. The TBP28L22J also features TTL compatibility, which allows for seamless integration with existing TTL logic circuits, further broadening its application scope.

Texas Instruments' commitment to quality is evident in the TBP28L22J's design and manufacturing process. Customers can trust in the device's performance and longevity, backed by TI's reputation for producing high-quality electronic components. Whether used in computing systems, industrial controls, or communication devices, the TBP28L22J stands as a testament to Texas Instruments' dedication to innovation and excellence in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess