EN
  • EN
  • DE

TBP28S86AN

Part No TBP28S86AN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description IC, Prom, 1KX8, Ttl, DIP, 24PIN, Plastic IC, Prom, 1KX8, Ttl, DIP, 24PIN, Plastic IC, Prom, 1KX8, Ttl, DIP, 24PIN,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098087-TBP28S86AN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TBP28S86AN CAD Model

Description

The TBP28S86AN is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and innovative design. This versatile component is particularly suitable for applications requiring non-volatile memory storage. With its robust architecture and advanced features, the TBP28S86AN is an excellent choice for a wide range of electronic systems.

Key Features

  • Non-Volatile Memory: The TBP28S86AN offers non-volatile storage solutions, retaining data even after power is removed. This makes it an ideal choice for critical data storage applications.
  • High Density: This component provides a high-density storage solution, allowing for a significant amount of data to be stored in a compact integrated circuit.
  • Durability: Manufactured by Texas Instruments, the TBP28S86AN is built to last, ensuring a long operational lifespan even under challenging conditions.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for battery-powered or energy-efficient applications.

Applications

The versatility of the TBP28S86AN makes it suitable for a wide array of applications, including but not limited to:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication infrastructure

Technical Specifications

The TBP28S86AN boasts a range of technical specifications that underscore its performance and adaptability:

Parameter Value
Memory Type Non-Volatile
Memory Format PROM
Supply Voltage Typical 5V
Operating Temperature Range specified by manufacturer

Conclusion

The TBP28S86AN from Texas Instruments is a testament to the company's commitment to providing high-quality, durable, and efficient electronic components. Its non-volatile memory capability, coupled with low power consumption and high-density storage, makes it an indispensable part of any electronic system where data integrity and reliability are paramount.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess