EN
  • EN
  • DE

TCA4311ADGKR

Part No TCA4311ADGKR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Buffer 3.3V/5V 8-Pin VSSOP T/R / IC REDRIVER I2C HOTSWAP 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Number of Channels 1
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 081347-TCA4311ADGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TCA4311A
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TCA4311ADGKR CAD Model

Description

The TCA4311ADGKR is a sophisticated, hot-swappable I2C bus buffer that facilitates the smooth insertion and removal of I2C devices on a live I2C bus without causing data corruption or interruption in communication. Designed and manufactured by Texas Instruments, this device is an essential component for systems that require dynamic configurability and robust I2C communication.

The TCA4311ADGKR is housed in an 8-pin VSSOP (Very Small Shrink Outline Package) and operates over a wide temperature range, making it suitable for various industrial and commercial applications. Its key features include a built-in rise time accelerator, which significantly improves the signal rise time on capacitive I2C buses, and a voltage level translation, which allows for seamless communication between devices operating at different voltage levels.

This bus buffer also includes a slew-rate limited output stage, which minimizes electromagnetic interference (EMI) and reduces power consumption during I2C communication. It supports both standard (100 kbps) and fast (400 kbps) I2C modes, providing flexibility for different system requirements. Additionally, the TCA4311ADGKR has an under-voltage lockout feature that disables the device's output drivers when the supply voltage drops below a certain threshold, thus protecting the I2C bus and connected devices.

One of the standout features of the TCA4311ADGKR is its hot-swap capability, which allows devices to be added or removed from the I2C bus without the need to power down the system. This is particularly useful in server farms, telecommunication equipment, and other systems where uptime is critical. The device also incorporates a stuck-bus recovery feature, which detects and resolves data line conflicts, ensuring continuous and reliable operation of the I2C bus.

In summary, the TCA4311ADGKR from Texas Instruments is a versatile and reliable solution for enhancing I2C bus performance, ensuring data integrity, and providing operational flexibility. Its advanced features make it an ideal choice for system designers looking to improve the robustness and maintainability of their I2C communication systems.

You May Also Be Interested in

Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5662 $50.9580
220+ $0.4646 $102.2120
335+ $0.4501 $150.7835
460+ $0.4355 $200.3300
595+ $0.4210 $250.4950
795+ $0.3775 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,920 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess