EN
  • EN
  • DE

TCA4311DR

Part No TCA4311DR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description HOT SWAPPABLE 2-WIRE BUS BUFFERS | IC ACCELERATOR I2C HOTSWAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Capacitance - Input 10pF
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 5.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TCA4311
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1265504-TCA4311DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA4311DR CAD Model

Description

The TCA4311DR from Texas Instruments is a sophisticated IC designed for the seamless operation of I2C systems. It is a hot-swappable I2C bus buffer that enables I2C-bus capacitance buffering and rise time accelerator functionalities. This device is particularly useful in applications where an I2C bus needs to be hot-plugged or where the bus capacitance exceeds the standard limits, ensuring stable communication between devices.

The TCA4311DR is presented in an 8-pin SOIC package, which provides a space-saving solution for PCB designs. It operates over a supply voltage range of 2.9V to 5.5V, making it versatile for a variety of low- to medium-power applications. The device supports both Standard-mode (100 kHz) and Fast-mode (400 kHz) I2C communications, thus catering to a broad range of speed requirements.

One of the key features of the TCA4311DR is its glitch-free power-up and power-down, which ensures that the I2C bus lines are not disturbed during these transitions. This is critical for maintaining the integrity of the data being transmitted over the I2C bus. Additionally, the device has built-in voltage level translation, allowing it to interface between devices operating at different voltage levels, thereby enhancing its compatibility across various I2C ecosystems.

The TCA4311DR also includes an under-voltage lockout (UVLO) feature that disables the output buffers when the supply voltage drops below a certain threshold, preventing erroneous data transmission. Moreover, the bus buffer includes a stuck-bus recovery feature that detects and resolves bus contention conditions without user intervention, ensuring reliable operation even in the event of bus faults.

In summary, the TCA4311DR from Texas Instruments is an indispensable component for designers looking to enhance the reliability and flexibility of their I2C bus systems. Its hot-swappable nature, combined with advanced features like rise time acceleration, voltage level translation, and stuck-bus recovery, make it a robust choice for a wide array of applications in computing, telecommunications, and consumer electronics.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0798 $52.3566
40+ $2.5271 $101.0840
62+ $2.4481 $151.7822
85+ $2.3691 $201.3735
110+ $2.2902 $251.9220
147+ $2.0532 $301.8204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess