EN
  • EN
  • DE

TCA6408ARSVR

Part No TCA6408ARSVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-UQFN (2.6x1.8)
Win Source Part Number 031983-TCA6408ARSVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA6408ARSVR CAD Model

Description

Product Overview: TCA6408ARSVR from Texas Instruments

The TCA6408ARSVR is a state-of-the-art integrated circuit from Texas Instruments, designed to enhance the functionality and performance of your electronic designs. This robust chip is an 8-bit I2C and SMBus I/O expander that provides a simple solution for expanding the available I/O ports on microcontrollers and microprocessors.

Key Features

  • Interface Flexibility: The TCA6408ARSVR operates via I2C and SMBus interfaces, offering a versatile connection to most microcontrollers, with a 1.65V to 5.5V operating voltage range, making it suitable for various logic levels.
  • Expanded I/O: With 8 I/O ports, this expander can significantly increase the number of I/O lines, which is particularly useful in applications where pins are limited.
  • Adjustable Configuration: Each I/O port can be independently configured as either an input or output, providing a customizable solution for different design requirements.
  • Interrupt Function: An interrupt output is available, which can be configured to alert the host controller when input states change, enhancing system responsiveness.
  • Polarity Inversion: The input polarity of the I/O pins can be inverted if needed, offering flexibility in interfacing with different logic levels.

Applications

The TCA6408ARSVR is ideal for a broad range of applications, including:

  • Server Infrastructure
  • Industrial Control
  • Home Automation Systems
  • Consumer Electronics
  • Portable Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TCA6408ARSVR is no exception. It is designed to meet the rigorous standards required by industrial and consumer applications, ensuring reliability and performance. With Texas Instruments' expertise in semiconductor design, you can trust the TCA6408ARSVR to be a high-performing addition to your electronic projects.

Ordering Information

The TCA6408ARSVR is available in a compact QFN-16 package and is fully supported by Texas Instruments' technical documentation, including datasheets and application notes. For pricing, availability, and ordering information, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $1.1608
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $18.0148
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C 24HWQFN
Lowest to $3.5188
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SO
Need more? Email Us
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 32HUQFN / I/O Expander 24 I²C 1 MHz 32-HUQFN (5x5)
Lowest to $2.4183
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6031 $53.2217
15+ $7.1219 $106.8285
22+ $6.8813 $151.3886
32+ $6.4000 $204.8000
41+ $6.1594 $252.5354
51+ $5.9188 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess