EN
  • EN
  • DE

TCA9535RGER

Part No TCA9535RGER
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24VQFN / Low-Voltage 16-Bit I2C and SMBus Low-Power I/O Expander with Interrupt Output and Configuration Registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Supply Voltage (V) 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807164-TCA9535RGER
Ultra Librarian 3D Model Ultra Librarian TCA9535RGER CAD Model

Description

Introducing the TCA9535RGER from Texas Instruments

The TCA9535RGER is a robust, low-voltage 16-bit I2C-bus I/O expander designed by the renowned semiconductor manufacturer Texas Instruments (TI). This versatile chip is an ideal solution for expanding input/output (I/O) capabilities when microcontroller or microprocessor I/O pins are limited. It is particularly well-suited for power-sensitive and space-constrained applications, thanks to its compact QFN-24 package and low power consumption.

At the heart of the TCA9535RGER is its ability to operate on a supply voltage ranging from 1.65V to 5.5V, making it compatible with a wide range of logic levels and suitable for interfacing with both 3.3V and 5V systems. The device provides 16-bit bidirectional I/O ports (P0 and P1), which can be independently configured as inputs or outputs. This flexibility allows designers to tailor the expander to the specific needs of their applications.

The TCA9535RGER features an interrupt output (INT) which can be configured to alert the host microcontroller of changes on the input ports, thereby reducing the need for constant polling and enabling more efficient use of processor resources. Additionally, the expander's I2C interface supports standard (100kHz), fast (400kHz), and fast-mode plus (1MHz) I2C protocols, offering a high degree of communication speed adaptability.

For ease of use, the device includes an active-low reset input (RESET) that initializes the I/O expander, setting the I/Os to their default state and clearing the interrupt, which simplifies power-on sequencing and system integration. Moreover, the TCA9535RGER is designed with built-in power-on reset functionality, ensuring reliable operation upon startup.

With its extensive operating temperature range from -40°C to 85°C, the TCA9535RGER is equipped to handle harsh industrial environments, making it an excellent choice for automotive systems, consumer electronics, and industrial automation. In summary, the TCA9535RGER from Texas Instruments is a high-performance, versatile I/O expander that offers a cost-effective way to increase the I/O capabilities of a wide range of electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Nexperia USA Inc.
I2C
Lowest to $17.4627
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,860 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess