EN
  • EN
  • DE

TCA9554ADWT

Part No TCA9554ADWT
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8BIT 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1106315-TCA9554ADWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9554ADWT CAD Model

Description

The TCA9554ADWT is a sophisticated integrated circuit from Texas Instruments, designed to provide an efficient and reliable solution for expanding I/O capabilities in a wide array of applications. This remote 8-bit I/O expander for the two-line bidirectional I²C bus (or SMBus) is particularly well-suited for use in mobile devices, gaming consoles, and other embedded systems where I/O pins are at a premium.

Key Features

  • Interface: I²C/SMBus compatible.
  • Voltage Range: Operates from a 1.65 V to 5.5 V VCC.
  • Output Structure: Open-drain interrupt output.
  • Polarity Inversion: Polarity inversion register to configure the polarity of the input port data.
  • I/O Expander: 8-bit I/O expander with interrupt output.
  • Packaging: Available in a compact 24-pin TSSOP (DWT) package.

Performance and Flexibility

The TCA9554ADWT offers exceptional performance and flexibility, allowing it to be integrated into a diverse range of electronic systems. With its low power consumption and wide operating voltage range, it is optimized for power-sensitive applications. The device's I²C interface supports both 100 kHz (Standard-mode) and 400 kHz (Fast-mode) clock frequencies, ensuring compatibility with a broad spectrum of microcontrollers and processors.

Applications

This I/O expander is ideal for applications that require additional I/O lines but are constrained by the number of pins available on the microcontroller or processor. Typical applications include:

  • Server motherboards
  • Mobile phones
  • Personal electronics
  • Industrial control systems

Reliability and Support

As a product of Texas Instruments, the TCA9554ADWT is backed by a global leader in semiconductor design and manufacturing. Customers can expect robust technical support and a commitment to quality that ensures reliable operation in their products. For more information, datasheets, and support resources, visit the Texas Instruments website.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Maxim Integrated
IC XPNDR 400KHZ I2C 16TQFN
Need more? Email Us
Microchip Technology
Lowest to $1.6007
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
Microchip Technology
Lowest to $1.1320
Microchip Technology
Lowest to $1.1792

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4439 $51.3219
50+ $2.0053 $100.2650
78+ $1.9426 $151.5228
107+ $1.8800 $201.1600
138+ $1.8173 $250.7874
185+ $1.6293 $301.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,732 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess