EN
  • EN
  • DE
  • IT

TCM320AC37IDWR

Part No TCM320AC37IDWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description VOICE-BAND AUDIO PROCESSORS VBAPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1265619-TCM320AC37IDWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCM320AC37IDWR CAD Model

Description

TCM320AC37IDWR by Texas Instruments

The TCM320AC37IDWR is a cutting-edge integrated circuit from Texas Instruments, designed to meet the demanding needs of modern telecommunication systems. This sophisticated device is part of TI's extensive portfolio of telecommunication products, which are renowned for their reliability, performance, and innovation.

Key Features

  • Telecom Codec Interface: The TCM320AC37IDWR is a telecom codec interface, which essentially means it is used to convert analog voice signals into digital data for transmission and vice versa. This is a pivotal function in any telecommunication system, ensuring clear and accurate signal transmission.
  • Dual-channel Support: It supports dual-channel operation, allowing it to handle two separate voice channels simultaneously. This feature is crucial for systems that require multitasking capabilities without sacrificing performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the TCM320AC37IDWR operates with low power consumption, making it an ideal choice for portable and power-sensitive applications.
  • High Integration: The device integrates several functions which reduce the need for external components. This high level of integration helps in minimizing the overall system size and cost.
  • Surface-Mount Device (SMD): The TCM320AC37IDWR comes in a surface-mount package, specifically in a SOIC-24 wide body. This makes it suitable for automated assembly processes, saving time and cost in manufacturing.

Applications

The versatility of the TCM320AC37IDWR allows it to be used in a wide range of applications, including:

  • Telecommunication infrastructure
  • Wireless base stations
  • VoIP gateways and terminals
  • Teleconferencing equipment
  • PBX systems

As a product of Texas Instruments, the TCM320AC37IDWR benefits from the company's commitment to quality and support. With decades of experience in the semiconductor industry, TI provides extensive technical documentation, development resources, and customer support to ensure that integrating the TCM320AC37IDWR into your design is as seamless as possible. Whether you are developing a new telecommunication system or upgrading an existing one, the TCM320AC37IDWR is a reliable and cost-effective solution that delivers exceptional performance.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess