EN
  • EN
  • DE

TDA2HABDQAASRQ1

Part No TDA2HABDQAASRQ1
Manufacturer Texas Instruments
Description SoC Processor w/ Vision Acceleration for ADAS Applications 625-FCBGA -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FCBGA
Height 2.86 mm
Length 17 mm
Number of Pins 625
Number of UART Channels 10
RoHS Compliant
Thickness 2.39 mm
Width 17 mm
Win Source Part Number 1157406-TDA2HABDQAASRQ1
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA2HABDQAASRQ1 CAD Model

Description

Texas Instruments TDA2HABDQAASRQ1 Automotive Processor

The TDA2HABDQAASRQ1 from Texas Instruments is a highly optimized and scalable family of devices designed to meet the complex computing needs of modern automotive applications. This advanced processor is part of the TDA2x family, which is specifically engineered to support the development of autonomous and assisted driving systems.

At the heart of the TDA2HABDQAASRQ1 lies a powerful multi-core architecture that includes both ARM® Cortex®-A15 cores for high-performance processing and ARM Cortex-M4 cores for real-time processing. This combination allows for efficient handling of complex algorithms and real-time control tasks, making it ideal for applications such as Advanced Driver Assistance Systems (ADAS), in-vehicle infotainment, and digital instrument clusters.

The TDA2HABDQAASRQ1 boasts an impressive array of integrated peripherals and interfaces, including support for multiple camera inputs, high-speed data communication, and sophisticated audio and video processing capabilities. This enables the processor to handle the rigorous demands of sensor fusion, object detection, and decision-making required in autonomous driving technologies.

Additionally, the processor is designed with functional safety in mind, incorporating features that comply with the stringent requirements of the automotive safety integrity level (ASIL). This ensures that systems powered by the TDA2HABDQAASRQ1 can achieve the highest levels of safety and reliability, which are paramount in the automotive industry.

Texas Instruments has also placed a strong emphasis on power efficiency, ensuring that the TDA2HABDQAASRQ1 delivers optimal performance without compromising on energy consumption. This is critical for electric and hybrid vehicles, where power efficiency directly relates to the vehicle's range and overall performance.

In summary, the TDA2HABDQAASRQ1 is a robust and versatile automotive processor that provides an ideal solution for next-generation vehicle systems. Its combination of processing power, safety features, and power efficiency makes it a top choice for automakers and suppliers aiming to push the boundaries of automotive technology.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess