EN
  • EN
  • DE

LMZ30604EVM-001

Part No LMZ30604EVM-001
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LMZ30604 / LMZ30604 DC to DC Converter and Switching Regulator Module 0.8VDC/1.2VDC/1.8VDC/2.5VDC/3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.8V, 1.2V, 1.8V, 2.5V, or 3.3V
Output Current 4A
Voltage - Input 2.95 V ~ 6 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LMZ30604
Win Source Part Number 779626-LMZ30604EVM-001
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ30604
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMZ30604EVM-001 CAD Model

Description

The LMZ30604EVM-001 from Texas Instruments is a fully assembled and tested circuit for evaluating the LMZ30604 Power Module. This evaluation module (EVM) is designed to help the user easily proceed with the evaluation of this highly efficient, power-dense solution that combines a DC/DC converter with power MOSFETs, a shielded inductor, and passives into a low profile, QFN package.

Key Features

  • Integrated Solution: The LMZ30604 includes an integrated inductor and passives to minimize external component count, which simplifies design and reduces board space.
  • High Performance: With an input voltage range of 2.95V to 6V and up to 4A of output current, the LMZ30604 is capable of delivering high power density and efficiency, making it suitable for a wide range of applications.
  • Adjustable Output: The output voltage can be adjusted from 0.8V to 3.6V, allowing for versatility in different system designs.
  • Thermal Management: The innovative package design optimizes thermal performance, ensuring reliable operation under varying conditions.
  • Protection Features: The module includes built-in over-temperature, over-current, and under-voltage lockout (UVLO) protections, enhancing system safety and robustness.

Applications

The LMZ30604EVM-001 is ideal for powering a wide range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Point-of-load applications

Easy to Use

The EVM provides a number of test points and jumpers for easy evaluation of the LMZ30604 power module. Users can quickly set up the EVM and adjust parameters to match their specific requirements, significantly accelerating the design process and time-to-market.

Support and Resources

Texas Instruments provides comprehensive technical documentation, including datasheets, user guides, and application notes, to support the LMZ30604EVM-001, ensuring a smooth integration into the target application.

You May Also Be Interested in

Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK IR3842A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess