EN
  • EN
  • DE

THS3110IDGNR

Part No THS3110IDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 100MHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1300 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.5μA
Voltage - Input Offset 3mV
Operating Supply Current 4.8mA
Channel Output Current 260mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 1106926-THS3110IDGNR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3110IDGNR CAD Model

Description

Product Overview: Texas Instruments THS3110IDGNR

The THS3110IDGNR is a high-speed, current feedback amplifier designed by Texas Instruments, offering a blend of speed, precision, and versatility. This amplifier is part of the THS3110 family and is well-suited for a variety of applications, including telecommunications, test equipment, and active filters.

Key Features

  • High Slew Rate: The THS3110IDGNR boasts a high slew rate of 2500 V/µs, which allows for rapid voltage changes, making it ideal for fast signal processing applications.
  • Wide Bandwidth: With a bandwidth of 270 MHz at a gain of +2, this amplifier can handle a wide range of frequencies, ensuring signal integrity for high-speed data acquisition and processing.
  • Output Current Drive: Capable of delivering a continuous output current of up to 420 mA and a peak output current of 1000 mA, this device can drive a variety of loads, including cables and high-speed analog-to-digital converters (ADCs).
  • Low Distortion: The THS3110IDGNR provides a low harmonic distortion, which is crucial for maintaining signal fidelity in high-performance audio and video applications.
  • Thermal Protection: Integrated thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.

Package and Quality

The THS3110IDGNR comes in a compact 8-pin MSOP PowerPAD package, which is designed to enhance thermal performance and reduce the board space required. This packaging is suitable for space-constrained applications while still delivering the power and performance expected from Texas Instruments.

Applications

Due to its high output drive and fast response, the THS3110IDGNR is an excellent choice for driving ADCs, buffering digital-to-analog converters (DACs), video line driving, and high-speed communication systems. It is also adept at handling pulse amplifiers and filters in medical equipment, as well as powering professional audio equipment.

Conclusion

The Texas Instruments THS3110IDGNR is a robust, high-speed current feedback amplifier that meets the demands of modern, high-performance electronic systems. Its combination of speed, power, and precision makes it a versatile component for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8572 $54.2860
12+ $8.9085 $106.9020
18+ $8.6301 $155.3418
24+ $8.3517 $200.4408
31+ $8.0733 $250.2723
42+ $7.2381 $304.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,186 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess