EN
  • EN
  • DE

THS3111IDGNR

Part No THS3111IDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8HVSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1300V/µs
-3db Bandwidth 100 MHz
Current - Input Bias 1.5 µA
Voltage - Input Offset 3 mV
Current - Supply 4.8mA
Current - Output / Channel 260 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-HVSSOP
Base Product Number THS3111
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 936466-THS3111IDGNR
Ultra Librarian 3D Model Ultra Librarian THS3111IDGNR CAD Model

Description

Overview of Texas Instruments THS3111IDGNR

The Texas Instruments THS3111IDGNR is a high-speed, current feedback amplifier that provides robust performance for a wide range of applications. This amplifier is designed to offer a combination of high bandwidth, high slew rate, and low noise, making it an ideal choice for professional audio, video, and high-speed signal processing tasks.

Key Features

  • High Bandwidth: The THS3111IDGNR features a wide bandwidth of 150 MHz, which allows it to handle high-frequency signals with ease, ensuring minimal signal distortion and maintaining signal integrity.
  • High Slew Rate: With a slew rate of 200 V/μs, this amplifier is capable of rapid changes in output voltage, making it suitable for applications requiring fast signal transitions.
  • Low Noise Performance: The device boasts a low noise density of 2.9 nV/√Hz, which is critical for maintaining signal quality in sensitive applications such as medical imaging or instrumentation.
  • Output Current: It offers a high output current of ±210 mA, allowing it to drive a wide range of loads, including ADCs, DACs, and other high-speed components.
  • Supply Voltage Range: The THS3111IDGNR operates over a supply voltage range of ±5 V to ±15 V, providing flexibility in power supply design.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing its reliability and longevity in demanding environments.

Applications

The THS3111IDGNR is well-suited for various applications, including:

  • Professional Audio Equipment
  • Active Filters
  • Video and Graphics Signal Processing
  • Test and Measurement Systems
  • Communication Infrastructure

Package and Quality

This current feedback amplifier is offered in an 8-pin MSOP PowerPAD package, which is designed for enhanced thermal performance. The compact size and power efficiency make it a practical choice for space-constrained applications. Furthermore, the THS3111IDGNR is part of Texas Instruments' commitment to high-quality and reliable components, ensuring consistent performance across a range of operating conditions.

Whether you're designing professional audio systems, sophisticated video processing equipment, or high-speed data acquisition systems, the THS3111IDGNR from Texas Instruments stands as a robust and versatile building block for your circuit designs.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4328 $52.2984
7+ $14.3038 $100.1266
11+ $13.8568 $152.4248
15+ $13.4098 $201.1470
20+ $12.9628 $259.2560
26+ $11.6219 $302.1694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess