EN
  • EN
  • DE

THS4012IDGN

Part No THS4012IDGN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 290-MHz LOW-DISTORTION HIGH-SPEED AMPLIFIERS | IC OPAMP VFB 2 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Voltage Feedback
Slew Rate 310V/μs
Gain Bandwidth Product 290MHz
-3db Bandwidth 290MHz
Current - Input Bias 2μA
Voltage - Input Offset 1mV
Supply Current 7.8mA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number THS4012
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1267061-THS4012IDGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS4012IDGN CAD Model

Description

Product Overview: THS4012IDGN

The THS4012IDGN is a high-speed, dual-channel operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier is part of TI's high-performance analog products, offering a unique combination of speed, precision, and power efficiency, making it suitable for a wide range of applications, including telecommunications, test equipment, and active filtering.

Key Features

  • High Speed: With a bandwidth of 80MHz and a slew rate of 220V/µs, the THS4012IDGN is optimized for applications requiring fast and precise signal processing.
  • Dual Channel: The dual-channel configuration allows for space-saving designs, providing two operational amplifiers in one compact 8-pin MSOP (Mini Small Outline Package) package.
  • Low Distortion: It offers a low harmonic distortion, which is critical for high-fidelity audio applications and precision instrumentation.
  • Wide Supply Range: The device can operate from a supply voltage range of ±2.25V to ±6V, accommodating a variety of power supply options and system requirements.
  • Stable Operation: The THS4012IDGN is designed for stability and reliability, ensuring consistent performance over a wide range of conditions.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Active Filters
  • Test and Measurement Systems
  • Analog to Digital Converters (ADCs)

The THS4012IDGN is available in a surface-mount package and is specified over the extended industrial temperature range, making it a versatile choice for both commercial and industrial environments. Its robust design ensures that it can handle the demands of high-performance signal processing applications, while its dual-channel configuration provides design flexibility and can help reduce overall system costs.

For engineers and designers looking for a reliable and high-speed operational amplifier, the THS4012IDGN from Texas Instruments offers an excellent balance of performance, power efficiency, and functionality, making it an ideal choice for a multitude of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess