EN
  • EN
  • DE
  • IT

THS4031IDR

Part No THS4031IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ 8SOIC / Op Amp Single High Speed Amplifier ±16V/32V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 100 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 3μA
Voltage - Input Offset 500μV
Operating Supply Current 8.5mA
Channel Output Current 90mA
Supply Voltage - Operating 9 V to 32 V, ±4.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1106975-THS4031IDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Imaging, Video & Vision, Signal Processing
Family Name THS4031
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS4031IDR CAD Model

Description

Overview of Texas Instruments THS4031IDR

The Texas Instruments THS4031IDR is a high-speed, voltage-feedback amplifier that offers a blend of performance features suitable for a wide range of applications. This device is part of the THS403x family of single and dual operational amplifiers that are designed to operate with a single or dual supply voltage, making them versatile for various circuit configurations.

Key Features

  • High Slew Rate: The THS4031IDR boasts an impressive slew rate of 1000 V/µs, which is ideal for applications requiring fast and precise signal processing.
  • Wide Bandwidth: With a bandwidth of 290 MHz at a gain of +2, this operational amplifier can handle high-frequency signals with ease, making it suitable for video processing, communication, and RF applications.
  • Low Distortion: The device offers a low harmonic distortion, ensuring signal integrity and quality in high-performance audio and data acquisition systems.
  • Low Noise: Its low voltage noise density of 2.8 nV/√Hz minimizes the impact of noise in sensitive applications, such as medical instrumentation and professional audio equipment.

Applications

With its robust set of features, the THS4031IDR is well-suited for a range of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Professional audio equipment
  • Test and measurement systems
  • Communication devices
  • Video and imaging equipment

Package and Quality

The THS4031IDR is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, providing a compact footprint for space-constrained applications. Additionally, the product adheres to Texas Instruments' stringent quality standards, ensuring reliability and performance consistency across various environmental conditions.

Conclusion

In summary, the Texas Instruments THS4031IDR operational amplifier is a high-performance solution that meets the demands of fast, accurate, and high-quality signal processing. Whether used in professional audio systems, communication infrastructure, or data acquisition platforms, this op-amp is engineered to deliver top-notch performance and reliability.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 10UQFN
Lowest to $0.6473
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $8.6382
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8645 $62.0515
16+ $7.2734 $116.3744
24+ $7.0460 $169.1040
33+ $6.8188 $225.0204
43+ $6.5915 $283.4345
57+ $5.9096 $336.8472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess