EN
  • EN
  • DE
  • IT

THS4121CDGK

Part No THS4121CDGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH-SPEED FULLY DIFFERENTIAL I/O AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 55 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 1.2pA
Voltage - Input Offset 3mV
Operating Supply Current 11mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 3 V ~ 3.5 V, ±1.5 V ~ 1.75 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1267110-THS4121CDGK
Manufacturer Homepage www.ti.com
Family Name THS4121
Introduction Date July 01, 2004
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4121CDGK CAD Model

Description

Product Overview: THS4121CDGK

The THS4121CDGK is a high-performance, single-channel differential amplifier designed and manufactured by Texas Instruments. This device is well-suited for a variety of applications, including telecommunications, professional audio equipment, and test instrumentation, where high-speed signal processing is a requirement.

Key Features

  • High Speed: With a wide bandwidth of 240 MHz at a gain of +2, the THS4121CDGK is capable of handling high-speed signals with precision, making it ideal for high-frequency applications.
  • Low Distortion: The device offers a low harmonic distortion level, which is critical for maintaining signal integrity in audio and data communication systems.
  • Versatile Voltage Range: It operates with a supply voltage ranging from 5V to 12V, allowing for flexibility in different circuit designs.
  • Power Down Feature: The amplifier includes a power-down feature that reduces the current consumption to 0.1 µA, which is particularly useful for battery-powered devices.
  • Differential Inputs and Outputs: This feature provides improved noise immunity and is ideal for driving analog-to-digital converters (ADCs) or interfacing with balanced transmission lines.

Applications

  • Telecommunications
  • Professional Audio Equipment
  • Test Instrumentation
  • Active Filter Blocks
  • ADC Driver Circuits

Package and Quality

The THS4121CDGK is offered in an 8-pin MSOP PowerPAD™ package, which not only ensures a compact footprint but also provides excellent thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required by industrial and commercial applications, ensuring reliability and performance.

Conclusion

With its combination of speed, low distortion, and versatile features, the THS4121CDGK from Texas Instruments stands out as an excellent choice for designers looking to improve their signal processing capabilities. Whether it's for high-end audio, fast telecommunications, or precise measurement equipment, this differential amplifier is engineered to deliver top-notch performance.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
ON Semiconductor
DUAL DIFFERENTIAL INPUT OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.0660
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.9295
Texas Instruments
LMC6062 Precision CMOS Dual Micropower Operational Amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
Lowest to $11.8340
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2916 $58.0412
17+ $6.8033 $115.6561
26+ $6.5908 $171.3608
36+ $6.3781 $229.6116
46+ $6.1655 $283.6130
61+ $5.5276 $337.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess