EN
  • EN
  • DE

THS4500IDGNR

Part No THS4500IDGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDEBAND, LOW-DISTORTION, FULLY DIFFERENTIAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 2800 V/μs
GBP - Gain Bandwidth Product 300MHz
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 4mV
Operating Supply Current 23mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267166-THS4500IDGNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS4500
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS4500IDGNR CAD Model

Description

Introducing the THS4500IDGNR from Texas Instruments

The THS4500IDGNR is a high-performance, low-power, fully-differential amplifier from Texas Instruments that is designed to meet the demanding requirements of high-speed signal processing applications. This versatile amplifier is particularly suited for applications such as telecommunications, test equipment, and active filter circuits, where precision and speed are crucial.

With its wide bandwidth and fast slew rate, the THS4500IDGNR is capable of handling high-speed analog signals with excellent fidelity. The device operates over a wide supply range, from ±2.25 V to ±5.5 V, which allows for flexible design options in various circuit environments. This feature also makes it compatible with a variety of ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), and other signal processing components that require differential inputs and outputs.

The THS4500IDGNR boasts a low distortion profile and a high output drive capability, which is essential for driving high-performance ADCs without degrading signal quality. Its low noise characteristics ensure that the signal integrity is preserved, even in the most noise-sensitive applications. The device also features a disable function that reduces power consumption when the amplifier is not in active use, making it an energy-efficient choice for battery-powered or energy-conscious designs.

Encased in a compact 8-pin MSOP (Mini Small Outline Package) with PowerPAD™, the THS4500IDGNR is designed for space-constrained applications, while still providing excellent thermal performance. The PowerPAD™ feature helps in efficient heat dissipation, which is critical for maintaining stability and reliability in high-speed operational conditions.

For design engineers looking for a fully-differential amplifier that offers high-speed performance without compromising on power efficiency or thermal management, the THS4500IDGNR from Texas Instruments is an excellent choice. Its combination of features ensures that it can be seamlessly integrated into a wide range of electronic systems, delivering top-tier performance in a small footprint.

Whether you're designing professional audio equipment, high-speed data acquisition systems, or any other application that requires a high-quality differential signal path, the THS4500IDGNR stands out as a robust and reliable solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess