EN
  • EN
  • DE

THS4505DGK

Part No THS4505DGK
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8VSSOP / Differential Amplifier 1 Circuit Differential 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 1800V/µs
Gain Bandwidth Product 210 MHz
-3db Bandwidth 260 MHz
Current - Input Bias 4 µA
Voltage - Input Offset 4 mV
Current - Supply 16mA
Current - Output / Channel 130 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 15 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number THS4505
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -296-16791-5-ND,-THS4505DGK-NDR,296-16791-5,2156-THS4505DGK,-THS4505DGKG4,-296-16791-5,-THS4505DGKG4-NDR,TEXTISTHS4505DGK
Standard Package 80
Win Source Part Number 994778-THS4505DGK
Ultra Librarian 3D Model Ultra Librarian THS4505DGK CAD Model

Description

Product Overview: Texas Instruments THS4505DGK

The THS4505DGK from Texas Instruments is a high-performance, low-power, fully differential amplifier designed to meet the demanding requirements of high-speed signal processing applications. This versatile amplifier is ideal for driving high-speed analog-to-digital converters (ADCs) and offers a robust feature set that makes it suitable for a broad range of other applications, including communications, test equipment, and active filtering.

Key Features and Benefits

  • Wide Bandwidth: The THS4505DGK boasts a wide bandwidth of 1.4 GHz, ensuring excellent signal fidelity and fast response times for high-frequency applications.
  • High Output Drive: With the ability to drive ±250 mA of output current, this amplifier can handle a wide range of load conditions.
  • Low Distortion: The device offers a low harmonic distortion, which is critical for maintaining signal integrity in high-performance systems.
  • Flexible Power Supply: Operating from a single 5 V supply or dual ±5 V supplies, the THS4505DGK provides design flexibility, making it easy to integrate into various system architectures.
  • Adjustable Gain: The amplifier's gain is adjustable by external resistors, giving designers control over the gain settings for specific application requirements.
  • Power-Down Feature: A power-down feature allows for reduced power consumption when the amplifier is not in use, contributing to energy-efficient designs.

Applications

The THS4505DGK's performance characteristics make it well-suited for a variety of applications, including:

  • High-speed data acquisition
  • IF/RF signal processing
  • Telecommunications
  • Professional video equipment
  • Test and measurement systems

Package and Quality

This differential amplifier is packaged in an 8-pin MSOP PowerPAD™ package, which is designed for enhanced thermal performance and small board footprint. The THS4505DGK is part of Texas Instruments' commitment to high-quality and reliable products, ensuring that it meets the stringent requirements of industrial and commercial applications.

For designers looking for a high-speed differential amplifier with excellent performance characteristics, the THS4505DGK from Texas Instruments offers a compelling solution that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8402 $59.2010
11+ $9.7151 $106.8661
16+ $9.4115 $150.5840
22+ $9.1079 $200.3738
29+ $8.8043 $255.3247
39+ $7.8935 $307.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess