EN
  • EN
  • DE
  • IT

THS4505DGNR

Part No THS4505DGNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description WIDEBAND, LOW-DISTORTION, FULLY DIFFERENTIAL AMPLIFIERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 1800 V/μs
GBP - Gain Bandwidth Product 210MHz
-3db Bandwidth 260MHz
Current - Input Bias 4μA
Voltage - Input Offset 4mV
Operating Supply Current 16mA
Output Current per Channel 130mA
Dual Supply Voltage (±) 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 1267179-THS4505DGNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name THS4505
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS4505DGNR CAD Model

Description

Product Overview: Texas Instruments THS4505DGNR

The THS4505DGNR is a high-performance, low-power, fully differential amplifier designed by Texas Instruments to meet the demanding requirements of modern signal processing applications. This versatile amplifier is a perfect fit for applications such as telecommunications, test equipment, and professional audio equipment, where precision and efficiency are paramount.

Key Features

  • Fully Differential Architecture: The THS4505DGNR features a fully differential input and output design, which provides improved noise immunity and allows for the rejection of common-mode signals. This is particularly beneficial in environments with high levels of interference.
  • High Speed: With a wide bandwidth of 400 MHz (G = +2), this amplifier is capable of handling high-speed signals, making it suitable for a broad range of high-frequency applications.
  • Low Distortion: The THS4505DGNR boasts a low harmonic distortion, which ensures that the signal integrity is maintained, providing clear and accurate amplification of the input signal.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low quiescent current, making it an ideal choice for battery-powered and portable applications.
  • Flexible Power Supply: It can operate from a single +5V supply or dual supplies of ±5V, providing designers with flexibility in their power supply design.

Package and Quality

The THS4505DGNR comes in an MSOP-8 (DGN) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability for their components, and this product is no exception. It is designed to perform consistently across a wide range of temperatures and operating conditions.

Applications

  • Telecommunications
  • Active Filter Blocks
  • ADC/DAC Buffer
  • Professional Audio Equipment
  • Test and Measurement Equipment

Whether you are designing a professional audio interface, a high-speed data acquisition system, or any other application that requires precise and reliable signal amplification, the THS4505DGNR from Texas Instruments is an excellent choice that offers performance, efficiency, and flexibility.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Texas Instruments
IC INST AMP 1 CIRCUIT 14SOIC
Lowest to $17.2519
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Texas Instruments
IC OPAMP GP 2 CIRCUIT 10VSSOP
Lowest to $0.8656

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0582 $56.4074
17+ $6.6119 $112.4023
27+ $6.4053 $172.9431
37+ $6.1986 $229.3482
47+ $5.9920 $281.6240
63+ $5.3722 $338.4486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess