EN
  • EN
  • DE

THS4551IRGTR

Part No THS4551IRGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16VQFN  /  Differential Amplifier 1 Circuit Rail-to-Rail 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 220V/µs
Gain Bandwidth Product 135 MHz
-3db Bandwidth 150 MHz
Current - Input Bias 1 µA
Voltage - Input Offset 50 µV
Current - Supply 1.37mA
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.4 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number THS4551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-48682-6,THS4551IRGTR-ND,296-48682-2,296-48682-1
Standard Package 3,000
Win Source Part Number 962684-THS4551IRGTR
Ultra Librarian 3D Model Ultra Librarian THS4551IRGTR CAD Model

Description

Product Overview: THS4551IRGTR from Texas Instruments

The THS4551IRGTR is a fully-differential amplifier designed by Texas Instruments to cater to the needs of high-speed signal processing in a variety of applications. This high-precision amplifier is part of TI's extensive range of integrated circuits designed for analog signal conditioning tasks.

With its low distortion and high linearity, the THS4551IRGTR is particularly suitable for driving analog-to-digital converters (ADCs) in data acquisition systems, medical instrumentation, and test and measurement equipment. The device operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply, providing design flexibility for both bipolar and unipolar power supplies.

Key Features:

  • Wide Bandwidth: The THS4551IRGTR offers a wide bandwidth of 150 MHz at a gain of +1, which is essential for high-speed signal processing applications.
  • Low Noise: With an input voltage noise of just 2.8 nV/√Hz and low harmonic distortion, the amplifier preserves signal integrity, making it ideal for precision applications.
  • High Output Drive: Capable of driving ±50 mA output current, this amplifier can easily interface with a variety of ADCs and other downstream components.
  • Power Efficiency: The device features a low quiescent current of 5.1 mA per channel, which is beneficial for power-sensitive applications.
  • Flexible Voltage Ranges: The THS4551IRGTR can operate on a wide range of power supplies, accommodating various system requirements.

Package and Reliability:

The THS4551IRGTR comes in a compact VQFN-16 package, which is optimized for reduced space on printed circuit boards. The device is characterized for operation from -40°C to +125°C, ensuring reliable performance in extreme conditions. Texas Instruments' commitment to quality ensures that the THS4551IRGTR meets stringent industry standards for performance and reliability.

Applications:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Active Filtering
  • Professional Audio Equipment

Whether you're designing a high-precision data acquisition system or looking for a reliable amplifier for medical instrumentation, the THS4551IRGTR from Texas Instruments offers the performance and robustness needed for demanding applications.

You May Also Be Interested in

Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4948 $52.3908
43+ $2.3369 $100.4867
67+ $2.2579 $151.2793
96+ $2.1000 $201.6000
124+ $2.0211 $250.6164
155+ $1.9422 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess