EN
  • EN
  • DE

THS4561IRUNR

Part No THS4561IRUNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10WQFN / Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 315V/µs
Gain Bandwidth Product 68 MHz
-3db Bandwidth 60 MHz
Current - Input Bias 370 nA
Voltage - Input Offset 50 µV
Current - Supply 825µA
Current - Output / Channel 31 mA
Voltage - Supply Span (Min) 2.85 V
Voltage - Supply Span (Max) 12.6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-WFQFN
Supplier Device Package 10-WQFN (2x2)
Base Product Number THS4561
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-THS4561IRUNRDKR,296-THS4561IRUNRTR,296-THS4561IRUNRCT
Standard Package 3,000
Win Source Part Number 1319774-THS4561IRUNR
Ultra Librarian 3D Model Ultra Librarian THS4561IRUNR CAD Model

Description

Product Overview: THS4561IRUNR by Texas Instruments

The THS4561IRUNR is a fully-differential amplifier designed by Texas Instruments, known for its high performance and versatility in various applications. This device is part of Texas Instruments' extensive range of amplifiers and linear solutions, delivering precision, power efficiency, and high-speed operation to meet demanding system requirements.

Key Features

  • Wide Bandwidth: The THS4561IRUNR offers a wide bandwidth of 150 MHz, making it suitable for high-speed signal processing tasks.
  • Low Distortion: With a low harmonic distortion, this amplifier ensures high-fidelity signal amplification, which is critical for audio, video, and instrumentation applications.
  • Low Noise: The device exhibits low noise characteristics, which is essential for precision measurement and high-performance audio systems.
  • High Output Drive: Capable of driving high levels of output without distortion, the THS4561IRUNR is ideal for driving ADCs or other high-precision components.
  • Flexible Power Supply: It operates on a wide supply range, accommodating various power requirements for different system designs.
  • Rail-to-Rail Output: The rail-to-rail output feature allows for maximum dynamic range, which is particularly useful when operating at lower supply voltages.
  • Power Down Feature: The device includes a power-down feature that reduces power consumption when not in active use, making it suitable for battery-powered devices.

Applications

The THS4561IRUNR is suitable for a broad spectrum of applications, including:

  • Active Filtering
  • ADC Buffering
  • Audio Processing
  • Data Acquisition Systems
  • Test and Measurement Equipment
  • Medical Imaging Systems

Package and Availability

The THS4561IRUNR comes in a compact QFN (RUN) package, which is ideal for space-constrained applications. Its small footprint allows for high-density circuit designs without compromising performance. For pricing, availability, and additional technical resources, customers can visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess