EN
  • EN
  • DE

THS5641AIPWR

Part No THS5641AIPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-BIT, 100 MSPS, CommsDAC DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series CommsDAC
Packaging Reel - TR
Resolution 8
Number of D/A Converters 1
Settling Time 35ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 5.5 V
Voltage - Supply, Digital 3 V ~ 5.5 V
INL/DNL (LSB) ±0.1, ±0.05
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 1267203-THS5641AIPWR
Manufacturer Homepage www.ti.com
Family Name THS5641
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS5641AIPWR CAD Model

Description

Product Overview: THS5641AIPWR from Texas Instruments

The THS5641AIPWR is a high-performance, low-power, 10-bit digital-to-analog converter (DAC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This precision DAC is designed to meet the rigorous demands of high-speed data conversion applications, making it an ideal choice for a variety of industries, including telecommunications, video processing, and digital signal processing.

The THS5641AIPWR operates with a single 5V power supply and features a wide dynamic range and high data throughput rate. Its 10-bit resolution ensures accurate reproduction of analog signals from digital inputs, which is critical for maintaining signal integrity in high-definition video and other bandwidth-intensive applications.

This product comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, marked with the part number THS5641AIPWR, which allows for efficient use of board space without sacrificing performance. The device's power-saving features, including a power-down mode, further enhance its suitability for portable and battery-powered applications where power efficiency is paramount.

Integration with digital signal processors (DSPs) and microprocessors is streamlined, thanks to the THS5641AIPWR's flexible digital interface. The device supports a wide range of video formats and standards, ensuring compatibility with existing and emerging technologies. Additionally, its built-in reference voltage circuit simplifies system design by reducing the need for external components.

Key features of the THS5641AIPWR include:

  • 10-bit resolution for high-fidelity signal reproduction
  • High-speed operation for real-time data conversion
  • Single 5V power supply for simplified power management
  • Low power consumption with power-down mode for energy efficiency
  • Compact TSSOP packaging for space-constrained applications
  • Compatible with a variety of video formats and DSP interfaces

In summary, the THS5641AIPWR from Texas Instruments is a versatile and powerful DAC solution for applications that require high-speed, accurate data conversion with minimal power usage. Its array of features and compatibility with various systems make it a go-to choice for designers and engineers looking to enhance their digital-to-analog conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 180MHZ 48-LQFP
Lowest to $12.7200
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9332 $56.7996
7+ $15.5349 $108.7443
10+ $15.0495 $150.4950
14+ $14.5640 $203.8960
18+ $14.0785 $253.4130
24+ $12.6222 $302.9328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess