EN
  • EN
  • DE

THS6022CPWPR

Part No THS6022CPWPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC LINE DVR 250MA DUAL 14-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage - Operating 5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 032142-THS6022CPWPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6022CPWPR CAD Model

Description

Product Overview: Texas Instruments THS6022CPWPR High-Speed Differential Line Driver

The Texas Instruments THS6022CPWPR is a high-performance, dual-channel, differential line driver designed for high-speed data transmission. It is part of TI's extensive range of integrated circuits designed for precision and efficiency in various applications. The THS6022CPWPR is particularly suitable for telecommunications, professional video, test equipment, and high-speed data acquisition systems.

Key Features

  • High Bandwidth: With a wide bandwidth of 400 MHz, this line driver can handle high-speed signals with ease, making it suitable for driving twisted-pair or coaxial cables.
  • Low Distortion: The THS6022CPWPR offers low harmonic distortion and intermodulation distortion, which ensures clear signal transmission with minimal noise.
  • Differential Outputs: The device's differential outputs provide improved signal integrity and noise immunity, a critical feature for maintaining signal fidelity over longer distances and in electrically noisy environments.
  • Adjustable Current: Output current can be adjusted through external resistors, allowing for fine-tuning of the driver to match specific application requirements.
  • Thermal Shutdown Protection: An integrated thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and lifespan.
  • Power-Down Mode: A power-down mode helps to conserve energy when the line driver is not in use, making the device more efficient.

Package and Availability

The THS6022CPWPR comes in a HTSSOP PowerPAD™ package with 16 pins, offering a compact footprint for space-constrained applications. The PowerPAD™ design also aids in heat dissipation, contributing to the device's performance stability. This product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Applications

  • Cable Modems
  • Digital Subscriber Line (DSL) Equipment
  • High-Speed Data Acquisition
  • Professional Video Equipment
  • Test and Measurement Systems

With its robust feature set and versatile performance capabilities, the Texas Instruments THS6022CPWPR is an excellent choice for designers and engineers looking to implement a reliable high-speed differential line driver in their systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6256 $61.8768
6+ $16.9236 $101.5416
10+ $16.3947 $163.9470
13+ $15.8659 $206.2567
17+ $15.3370 $260.7290
22+ $13.7504 $302.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess