EN
  • EN
  • DE

THS6043IPWPR

Part No THS6043IPWPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 350mA,12V ADSL CPE LINE DRIVERS | IC ADSL CPE DVR 350MA 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Driver
Protocol DSL
Number of Drivers/Receivers 2/0
Supply Voltage (V) 5V ~ 15V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number THS6043
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1267220-THS6043IPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS6043IPWPR CAD Model

Description

Texas Instruments THS6043IPWPR - High-Speed DSL Line Driver

The THS6043IPWPR from Texas Instruments is a robust, high-speed DSL line driver that delivers exceptional performance for broadband communications. Designed with cutting-edge technology, this driver is an ideal solution for a variety of applications, including ADSL, VDSL, and SDSL modems, as well as wireline networking infrastructure.

Encased in a 16-pin HTSSOP PowerPAD™ package, the THS6043IPWPR offers a compact footprint without compromising on power. This integrated circuit is engineered to provide a high output current of up to 400 mA, making it capable of driving heavy loads with ease. Furthermore, it boasts a wide supply voltage range from 4.5V to 12V, ensuring flexible integration into diverse system designs.

The device's differential inputs and outputs are designed to handle high data rates, which is essential for maintaining signal integrity in high-speed data transmission. The THS6043IPWPR also features low harmonic distortion and noise, which translates to clearer signals and improved overall performance. Additionally, its thermal shutdown protection ensures reliable operation by preventing the device from overheating.

Texas Instruments' commitment to quality is evident in the THS6043IPWPR, with specifications that guarantee long-term reliability. The device operates over an extended industrial temperature range, making it suitable for use in environments that experience significant temperature fluctuations.

For engineers and designers looking for a high-performance DSL line driver, the THS6043IPWPR presents an excellent choice. Its combination of high-speed operation, robust output current capabilities, and thermal protection makes it a versatile component for next-generation communication systems. By integrating this driver into your designs, you can ensure efficient and reliable operation, keeping your systems at the forefront of broadband technology.

Key Features:

  • High output current: 400 mA
  • Wide supply voltage range: 4.5V to 12V
  • Low harmonic distortion and noise
  • Thermal shutdown protection
  • Extended industrial temperature range
  • 16-pin HTSSOP PowerPAD™ package

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3022 $58.1154
15+ $6.8121 $102.1815
23+ $6.5992 $151.7816
32+ $6.3864 $204.3648
41+ $6.1735 $253.1135
55+ $5.5348 $304.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess