EN
  • EN
  • DE

THS6062IDGNR

Part No THS6062IDGNR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ADSL Receiver Dual 400MHz 8-Pin HVSSOP EP T/R / IC DIFF RCVR DUAL HS LN 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol DSL
Number of Drivers/Receivers 0/2
Duplex Full
Supply Voltage - Operating 5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 032146-THS6062IDGNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Multimedia, Communications & Networking, Signal Processing
Family Name THS6062
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian THS6062IDGNR CAD Model

Description

The THS6062IDGNR from Texas Instruments is a high-performance, dual-channel operational amplifier designed for a wide range of applications that require high bandwidth and fast slew rates. This amplifier is part of TI's precision op-amp family, known for its reliability and robust performance.

Key Features

  • High Bandwidth: The THS6062IDGNR boasts a remarkable bandwidth of 145 MHz, making it suitable for high-speed signal processing tasks.
  • Fast Slew Rate: With a slew rate of 410 V/μs, this operational amplifier is capable of handling rapid changes in input signals without significant distortion.
  • Low Distortion: It offers a low harmonic distortion, ensuring that the signal integrity is maintained even at high frequencies.
  • Dual Channel: The dual-channel configuration allows for flexible design options, such as differential inputs or driving two separate signals simultaneously.
  • Wide Supply Range: The THS6062IDGNR operates over a wide supply range of ±5 V to ±15 V, accommodating various power requirements.

Applications

The versatile nature of the THS6062IDGNR makes it an excellent choice for a multitude of applications, including:

  • Telecommunications
  • Video and imaging systems
  • Test and measurement equipment
  • Active filters
  • ADC/DAC buffer

Package and Quality

The THS6062IDGNR comes in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and validation processes in place to guarantee performance and durability.

Ordering Information

When ordering this product, use the complete part number THS6062IDGNR to ensure you receive the correct component. For additional information, datasheets, and support, visit the Texas Instruments website or contact their customer service for technical assistance.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.2997 $70.5994
4+ $28.9639 $115.8556
6+ $28.0588 $168.3528
8+ $27.1537 $217.2296
10+ $26.2485 $262.4850
13+ $23.5332 $305.9316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess