EN
  • EN
  • DE

THS6214IRHFR

Part No THS6214IRHFR
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC VDSL2 LINE DVR AMP 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose VDSL2 Line Driver Amplifier
Number of Circuits 2
Supply Voltage - Operating 10 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (5x4)
Win Source Part Number 032151-THS6214IRHFR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6214IRHFR CAD Model

Description

Product Overview: THS6214IRHFR by Texas Instruments

The THS6214IRHFR is a state-of-the-art low-power, single-supply, 3.3-V to 5-V, 4-channel integrated wideband video amplifier designed by Texas Instruments. This high-performance component is specifically tailored for use in high-definition (HD) video and cable applications, making it an ideal choice for designers looking to enhance their multimedia projects.

Key Features

  • High Bandwidth: Each channel of the THS6214IRHFR boasts a wide bandwidth that ensures excellent video signal fidelity, making it perfect for demanding video applications.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining the integrity of the video signal.
  • Adjustable Gain: It offers a programmable gain that can be adjusted to meet the specific needs of the application, providing flexibility and precision in signal amplification.
  • Power-Down Feature: An integrated power-down feature allows for reduced power consumption when the amplifier is not in use, contributing to energy-efficient designs.
  • Single-Supply Operation: The ability to operate on a single supply voltage simplifies power management within the system design.

Applications

The THS6214IRHFR is highly versatile and can be used in a variety of applications, including but not limited to:

  • HD Video Receivers
  • Cable Set-Top Boxes
  • Personal Video Recorders
  • Video Distribution Systems
  • Professional Video Processing Equipment

Quality and Reliability

As with all Texas Instruments products, the THS6214IRHFR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. Its robust design is suited for extended use in commercial and industrial applications.

Package and Availability

The THS6214IRHFR comes in a compact QFN package that is designed for space-saving on PCB layouts. This product is available for order and can be sourced directly through Texas Instruments or authorized distributors, ensuring easy integration into your next project.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8778 $51.8004
43+ $2.3613 $101.5359
66+ $2.2875 $150.9750
91+ $2.2137 $201.4467
117+ $2.1400 $250.3800
157+ $1.9186 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,782 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess