EN
  • EN
  • DE

THS7327PHPR

Part No THS7327PHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 3-CH RGBHV VIDEO BUFF 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 500MHz
Slew Rate 1150 V/μs
Operating Supply Current 118mA
Channel Output Current 115mA
Supply Voltage - Operating 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 032158-THS7327PHPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7327PHPR CAD Model

Description

Product Overview: Texas Instruments THS7327PHPR

The Texas Instruments THS7327PHPR is a high-performance, low-power, triple video amplifier designed to provide superior video signal conditioning in a wide array of applications. This integrated circuit is capable of driving heavy video loads and is particularly suitable for high-definition video processing equipment, including HDTV receivers, digital set-top boxes, and DVD players/recorders.

Key Features

  • Triple Channel: The THS7327PHPR contains three independent video amplifiers, allowing for the simultaneous processing of three separate video signals, such as RGB or YPbPr component video.
  • Integrated Filters: It includes programmable filters that can be configured for HD or SD video formats, providing flexibility and convenience in handling various video standards.
  • Low Power Consumption: Designed with power efficiency in mind, the THS7327PHPR minimizes power usage without compromising on performance, making it ideal for portable and power-sensitive applications.
  • High-Speed Performance: The device supports high-speed video signals, ensuring clear and crisp images, which is essential for high-definition video applications.
  • 6-dB Gain: The amplifier is fixed at a 6-dB gain to drive capacitive loads effectively, which can be particularly useful in cable-driving applications.

Applications

  • High-Definition Televisions (HDTVs)
  • Digital Set-Top Boxes
  • DVD Players and Recorders
  • Video Projectors
  • Video Capture Cards

The THS7327PHPR comes in a HTQFP-48 package, which ensures a compact footprint while providing enough pins for all necessary input and output connections. Its robust design and integrated features make it a versatile choice for designers looking to enhance video performance with minimal additional circuitry.

With the THS7327PHPR, Texas Instruments continues its tradition of delivering high-quality, reliable components for the video signal chain, making it a go-to choice for engineers and product designers seeking to create top-tier video equipment.

You May Also Be Interested in

Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8898 $53.3388
14+ $7.2942 $102.1188
22+ $7.0662 $155.4564
30+ $6.8383 $205.1490
38+ $6.6103 $251.1914
51+ $5.9265 $302.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess