EN
  • EN
  • DE

THS7372IPW

Part No THS7372IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP 4CH 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Filter
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 9.5MHz
Operating Supply Current 24.5mA
Channel Output Current 90mA
Supply Voltage - Operating 2.6 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 140072-THS7372IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7372IPW CAD Model

Description

The THS7372IPW is a high-quality, low-power, four-channel video amplifier designed by Texas Instruments (TI) to provide an exceptional video signal for a wide range of applications. With integrated filters and a flexible design, this amplifier is well-suited for both standard-definition (SD) and high-definition (HD) video signals.

Key Features

  • Four Video Amplifiers: The THS7372IPW comes with four independent channels, making it ideal for composite, S-video, and component video signals.
  • Integrated Filters: This device includes 8th-order Butterworth filters that are selectable between SD and HD video standards, providing clean and crisp video output.
  • Low Power Consumption: Designed for efficiency, the THS7372IPW consumes low power, making it suitable for portable and battery-powered devices.
  • 6-dB Gain: The built-in fixed gain of 6 dB ensures that the video signal is amplified to the appropriate level for driving cables and maintaining signal integrity.
  • Input Clamp: An internal input clamp on each channel allows for DC-coupled input while maintaining excellent video signal quality.
  • Shutdown Feature: The amplifier can be put into a low-power shutdown mode, significantly reducing power consumption when not in active use.

Applications

The THS7372IPW is versatile and can be used in a variety of applications, including:

  • DVD players/recorders
  • Digital cameras and camcorders
  • Video surveillance systems
  • Set-top boxes
  • Video conferencing equipment
  • Home theater systems

Technical Specifications

The THS7372IPW is housed in a 14-pin TSSOP (Thin Shrink Small Outline Package) and operates over a wide temperature range. With a single supply voltage ranging from 2.7V to 5V, it integrates seamlessly into various circuit designs. It also features rail-to-rail output, which maximizes dynamic range and performance.

Quality and Reliability

As with all Texas Instruments products, the THS7372IPW is manufactured to high standards, ensuring reliability and performance for critical applications. Its robust design and quality construction make it a preferred choice for professionals seeking a high-performance video amplifier solution.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0838 $54.1900
115+ $0.8893 $102.2695
175+ $0.8615 $150.7625
240+ $0.8337 $200.0880
315+ $0.8060 $253.8900
420+ $0.7226 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess