EN
  • EN
  • DE

THS7373IPWR

Part No THS7373IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 4CH 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Filter
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 9.5MHz
Slew Rate 450 V/μs
Operating Supply Current 16.9mA
Channel Output Current 90mA
Supply Voltage - Operating 2.6 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 032163-THS7373IPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name THS7373
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS7373IPWR CAD Model

Description

Product Overview: Texas Instruments THS7373IPWR

The THS7373IPWR from Texas Instruments is a versatile, low-power, four-channel video amplifier designed to simplify the design of composite video, S-video, and component video circuits in consumer and professional applications. This integrated circuit (IC) is part of the THS737x family and comes in a small, 14-pin TSSOP (Thin Shrink Small Outline Package) that is ideal for space-constrained applications.

Key Features

  • Channels: The THS7373IPWR features four independent channels, each with a fixed gain of 2 V/V, which makes it perfect for standard-definition (SD) and high-definition (HD) video signal processing.
  • Integrated Filters: It includes integrated low-pass filters that are specifically designed for video applications, which help to reduce noise and prevent aliasing.
  • Flexibility: The device supports a wide range of video standards, including NTSC, PAL, and HD formats, providing a high degree of design flexibility.
  • Power Consumption: With a low quiescent current and the ability to operate from a single 3.3V supply, the THS7373IPWR is optimized for low-power operations, making it suitable for portable and battery-powered devices.

Applications

The THS7373IPWR is a highly adaptable video amplifier that can be used in various applications such as:

  • Video line drivers and buffers
  • Set-top boxes and DVD players
  • Security cameras and surveillance systems
  • Video conferencing equipment
  • Personal video recorders (PVRs)

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the THS7373IPWR is built to meet the company's high standards. The device is designed for reliable performance in a variety of environmental conditions and is backed by Texas Instruments' rigorous testing and quality control processes.

Overall, the THS7373IPWR is a robust, efficient, and flexible solution for video signal amplification, providing designers with a high-quality component that can be integrated into a wide range of video applications.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5080 $52.7800
85+ $1.2374 $105.1790
130+ $1.1987 $155.8310
175+ $1.1600 $203.0000
225+ $1.1214 $252.3150
300+ $1.0054 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess