EN
  • EN
  • DE

THS8136PHPR

Part No THS8136PHPR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description TRIPLE 10-BIT 180-MSPS GRAPHICS AND VIDEO DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Video DAC
Resolution (Bits) 10 b
Sampling Rate 180M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Operating Supply Voltage 1.65 V ~ 1.95 V, 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-HTQFP (7x7)
Win Source Part Number 1267272-THS8136PHPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS8136
Introduction Date July 31, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS8136PHPR CAD Model

Description

Product Overview: THS8136PHPR from Texas Instruments

The THS8136PHPR is a high-performance, 10-bit, 240 MSPS (Mega Samples Per Second) triple digital-to-analog converter (DAC) designed by the renowned semiconductor manufacturer, Texas Instruments. This component is particularly engineered to meet the rigorous demands of advanced video and imaging applications that require high-speed data conversion with superior image quality.

Key Features

  • Resolution: The THS8136PHPR boasts a 10-bit resolution, ensuring precise digital-to-analog conversion for detailed and accurate image reproduction.
  • High-Speed Performance: With a conversion rate of up to 240 MSPS, this DAC is capable of supporting high-definition video formats and high-speed imaging systems, maintaining clarity and color fidelity at rapid frame rates.
  • Triple DAC Channels: The integration of three DACs in a single chip allows for simultaneous processing of the red, green, and blue video signals, contributing to compact system design and reduced power consumption.
  • Low Power Consumption: Designed for efficiency, the THS8136PHPR minimizes power usage, making it suitable for portable and battery-powered devices where power conservation is critical.
  • Flexible Interface: It features a flexible digital interface that is compatible with a wide range of video formats and standards, simplifying integration into existing and new video systems.

Applications

The THS8136PHPR is ideal for various applications, including:

  • High-definition video broadcast equipment
  • Professional video editing and production systems
  • Medical imaging equipment
  • Industrial video processing
  • Video projectors and displays

Package and Quality

This product is offered in a 48-TQFP (Thin Quad Flat Pack) package, which ensures a compact footprint on printed circuit boards. Texas Instruments is committed to delivering high-quality semiconductor products, and the THS8136PHPR is no exception, adhering to stringent industry standards and rigorous testing protocols.

With its exceptional performance, low power consumption, and flexibility, the THS8136PHPR from Texas Instruments stands out as an excellent choice for developers and engineers looking to enhance their video and imaging systems.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Harris Corporation
6 BIT, 20MSPS, VIDEO A/D CONVERT
Lowest to $4.9662
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9175 $59.5875
11+ $9.7785 $107.5635
16+ $9.4729 $151.5664
22+ $9.1673 $201.6806
29+ $8.8617 $256.9893
38+ $7.9450 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess