EN
  • EN
  • DE

TIBPAL16R6-15MJB

Part No TIBPAL16R6-15MJB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267298-TIBPAL16R6-15MJB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-15MJB CAD Model

Description

Product Overview: TIBPAL16R6-15MJB

The TIBPAL16R6-15MJB is a high-performance programmable array logic (PAL) device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device falls under the category of PALs which are a family of programmable logic devices used to implement logic functions in digital circuits. The TIBPAL16R6-15MJB is specifically crafted to meet the demands of high-speed integrated circuits and offers a reliable solution for custom logic designs.

Key Features

  • Logic Type: Programmable Array Logic (PAL)
  • Number of Macrocells: 16
  • Propagation Delay Time: 15 ns, providing fast operation for critical timing applications.
  • Operating Temperature: -55°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package / Case: Military-standard 20-CDIP (Ceramic Dual In-line Package)
  • Mounting Type: Through Hole
  • Supply Voltage: Typically 5V
  • Power Consumption: Low power design to ensure energy efficiency.

Applications

The TIBPAL16R6-15MJB is well-suited for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Communication equipment
  • Data processing
  • Custom logic circuits

Design and Development Support

Designers can take advantage of development tools available from Texas Instruments to facilitate the programming of the TIBPAL16R6-15MJB for their specific needs. Software support for logic design and simulation allows for efficient implementation of custom logic functions, ensuring a smooth design process from concept to product realization.

Quality and Reliability

As with all Texas Instruments products, the TIBPAL16R6-15MJB is designed to meet high standards of quality and reliability. It is manufactured in facilities that are ISO 9001 certified, and each device undergoes rigorous testing to ensure it meets the stringent military performance standards for which it is rated.

In conclusion, the TIBPAL16R6-15MJB from Texas Instruments represents a robust, flexible, and high-speed solution for implementing custom logic in a variety of applications. Its combination of speed, power efficiency, and broad operating temperature range makes it an excellent choice for designers looking for a reliable programmable logic device.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess