EN
  • EN
  • DE

TIBPAL16R8-20MJB

Part No TIBPAL16R8-20MJB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267303-TIBPAL16R8-20MJB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R8-20MJB CAD Model

Description

Product Overview: TIBPAL16R8-20MJB

The TIBPAL16R8-20MJB is a high-performance, monolithic programmable array logic (PAL) device designed and manufactured by Texas Instruments. This device belongs to the TIBPAL series, which is known for its reliable and flexible logic components used in a wide range of digital applications. The TIBPAL16R8-20MJB is specifically engineered to meet the demands of high-speed logic systems and is well-suited for applications requiring complex logic functions to be implemented in a single chip.

With its 20ns maximum propagation delay, the TIBPAL16R8-20MJB ensures swift logic operations, making it an ideal choice for time-critical tasks in both commercial and industrial environments. This device features a 20-pin dual-in-line package (DIP), which provides a standard interface for easy integration into a variety of circuit boards and systems.

Key Features:

  • High-Speed Performance: With a 20ns propagation delay, the device is optimized for rapid signal processing, allowing for efficient and fast logic operations.
  • Programmable Logic Device: The TIBPAL16R8-20MJB can be customized to perform a wide range of logic functions, providing flexibility and adaptability to specific design requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this PAL device operates with minimal power, reducing the overall power consumption of the system it is integrated into.
  • Durable and Reliable: Manufactured by Texas Instruments, a leader in semiconductor solutions, the TIBPAL16R8-20MJB is built to last and withstand the rigors of demanding applications.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, making it suitable for use in various environmental conditions.

Applications:

The TIBPAL16R8-20MJB is versatile and can be used in a multitude of applications, such as:

  • Automotive systems
  • Industrial control systems
  • Data communication equipment
  • Embedded processors
  • Custom logic circuits

In summary, the TIBPAL16R8-20MJB from Texas Instruments is a robust and flexible solution for designers looking to implement custom logic functions in their systems. With its high-speed capabilities, low power consumption, and programmability, this PAL device is an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess