EN
  • EN
  • DE

TIBPAL20L8-10MFKB

Part No TIBPAL20L8-10MFKB
Manufacturer Texas Instruments
Catalog Embedded Processors and Controllers
Description High-Performance Impact-X PAL( ) Circuits 28-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 28
RoHS Compliant
Win Source Part Number 1099296-TIBPAL20L8-10MFKB
Categories Embedded Processors and Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIBPAL20L8-10MFKB CAD Model

Description

The TIBPAL20L8-10MFKB is a high-performance programmable array logic device designed and manufactured by Texas Instruments. This device is part of the PAL (Programmable Array Logic) family, which is well-known for providing flexible and reliable solutions for implementing logic functions in various electronic applications.

Key Features

  • High-Speed Performance: The TIBPAL20L8-10MFKB offers a fast propagation delay, which is ideal for high-speed applications that require quick response times.
  • Programmable Logic Device: This PAL device can be programmed to perform a wide range of logic functions, making it versatile for use in custom digital circuits.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, thereby reducing the overall power requirements of the system it is integrated into.
  • Monolithic Design: The device features a monolithic design, which ensures high reliability and ease of integration into various circuit designs.
  • Pin-Compatible Options: The TIBPAL20L8-10MFKB is available in a variety of packages, making it pin-compatible with other devices in the same family, thus offering flexibility in hardware design.

Applications

The TIBPAL20L8-10MFKB is suitable for a wide array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Communication systems
  • Data processing equipment
  • Custom logic circuit implementations

Technical Specifications

The TIBPAL20L8-10MFKB boasts a range of technical specifications that make it a robust choice for designers:

  • Supply Voltage (Vcc): Typically 5V
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: MFKB (Multiple package options available)
  • Speed Grade: 10ns maximum propagation delay

With its combination of speed, programmability, and low power consumption, the TIBPAL20L8-10MFKB from Texas Instruments is an excellent choice for designers looking to create efficient and reliable digital logic solutions.

You May Also Be Interested in

Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us
Lattice Semiconductor Corporation
Complex Programmable Logic Devices - CPLDs Use ispMACH 4000V or M4A5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess