The TIBPAL20R6-20MJTB is a high-performance programmable array logic device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the TIBPAL series, which is renowned for its reliability and flexibility in various digital logic applications.
Key Features
- High-Speed Performance: The TIBPAL20R6-20MJTB offers a maximum propagation delay time, ensuring swift operation for critical applications where speed is paramount.
- Programmable Logic Device: It is a user-programmable logic device that allows designers to configure the internal architecture to suit their specific needs, offering a high degree of design versatility.
- Low Power Consumption: This device is designed for low power consumption, making it suitable for power-sensitive designs.
- Durable Construction: Enclosed in a robust package, the TIBPAL20R6-20MJTB is built to withstand harsh industrial environments and provide reliable performance over a wide temperature range.
Applications
The versatility of the TIBPAL20R6-20MJTB allows it to be used across a diverse range of applications, including but not limited to:
- Automotive systems
- Industrial control systems
- Data communication equipment
- Embedded processors
- Custom logic circuits
Technical Specifications
Parameter
Value
Device Type
Programmable Array Logic (PAL)
Package Type
PLCC (Plastic Leaded Chip Carrier)
Operating Temperature
-40°C to +85°C
Supply Voltage
Typically 5V
Ordering and Availability
The TIBPAL20R6-20MJTB is available for order through Texas Instruments' official distributors and partners. For bulk orders, pricing, and availability, please contact Texas Instruments directly or authorized distributors.