EN
  • EN
  • DE

TICPAL16R4-55CJL

Part No TICPAL16R4-55CJL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099303-TICPAL16R4-55CJL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TICPAL16R4-55CJL CAD Model

Description

The TICPAL16R4-55CJL is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular product falls under the category of Programmable Array Logic (PAL) devices, which are a subset of the Programmable Logic Device (PLD) family. The PAL technology is known for its ability to provide a customizable logic solution that can be programmed to meet specific design requirements.

Key Features:

  • Speed: The '55CJL' suffix indicates that this device operates with a maximum propagation delay of 55 ns, making it suitable for high-speed logic operations.
  • Logic Type: The '16R4' in the part number denotes the internal structure of the PAL, which includes 16 inputs and 4 outputs, with each output being programmable and capable of implementing combinational logic functions.
  • Temperature Range: This device is designed to operate within a commercial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package: The 'JL' suffix refers to the PLCC (Plastic Leaded Chip Carrier) package, which is known for its small footprint and high reliability. This type of package is ideal for surface mount technology (SMT) and provides excellent thermal and electrical performance.

Applications:

The versatility of the TICPAL16R4-55CJL makes it an excellent choice for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic circuits

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TICPAL16R4-55CJL is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by designers and engineers across various industries.

Support and Resources:

For engineers and designers looking to integrate the TICPAL16R4-55CJL into their systems, Texas Instruments provides extensive support and resources. This includes detailed datasheets, application notes, and development tools to facilitate the design-in process and shorten the time to market.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess