EN
  • EN
  • DE

TIOS101DMWT

Part No TIOS101DMWT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 1/0 10VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196855-TIOS101DMWT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Driver
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TIOS101DMWT CAD Model

Description

The TIOS101DMWT is an innovative digital output integrated circuit (IC) designed for industrial applications, brought to you by Texas Instruments, a leader in semiconductor solutions. This robust IC is specifically engineered to control and monitor electromechanical relays, solenoids, and other actuators in a wide range of industrial systems.

Key Features

  • Wide Supply Voltage Range: The TIOS101DMWT operates efficiently with a supply voltage ranging from 9 V to 60 V, making it versatile for various industrial environments.
  • High-Side Switch Configuration: The IC's high-side switch architecture ensures safe operation by providing supply-driven output, which is essential for driving inductive loads.
  • Integrated Protection Features: It comes with a suite of protection features, including overcurrent, overtemperature, and under-voltage lockout, enhancing the reliability and longevity of the system.
  • Diagnostic Functions: Advanced diagnostic capabilities are built in to detect open-load, overload, and overtemperature conditions, enabling predictive maintenance and system monitoring.
  • Output Current Rating: The device is capable of delivering up to 700 mA of continuous output current, suitable for driving a wide range of industrial loads.

Applications

The TIOS101DMWT is ideal for use in a variety of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Factory automation and control systems
  • Motor control centers
  • Industrial I/O modules
  • Building automation systems

Product Packaging and Quality

This IC is available in a compact, surface-mountable SOIC-8 package, ensuring a minimal footprint on the PCB. Texas Instruments is committed to delivering high-quality products, and the TIOS101DMWT is no exception, meeting stringent industrial quality standards for performance and reliability.

Conclusion

With its robust feature set, the TIOS101DMWT from Texas Instruments is an excellent choice for system designers who require a reliable and flexible digital output solution for their industrial applications. It stands out with its integrated protection and diagnostic features, ensuring safe operation and facilitating system maintenance, ultimately contributing to reduced downtime and increased productivity in industrial settings.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4823 $52.1283
50+ $2.0368 $101.8400
77+ $1.9731 $151.9287
105+ $1.9095 $200.4975
136+ $1.8458 $251.0288
182+ $1.6549 $301.1918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,050 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess