EN
  • EN
  • DE

TIR1000IPWRG4

Part No TIR1000IPWRG4
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 054726-TIR1000IPWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIR1000IPWRG4 CAD Model

Description

The TIR1000IPWRG4 is a cutting-edge interface IC developed by Texas Instruments, designed to facilitate robust communication between data terminals and UARTs over an IrDA (Infrared Data Association) link. This device is a pivotal component in wireless infrared communication systems, commonly used in a variety of applications such as personal digital assistants (PDAs), laptops, printers, and other mobile devices where wireless data transfer is essential.

Key Features

  • IrDA Compatibility: Fully compliant with the latest IrDA physical layer standards, the TIR1000IPWRG4 ensures interoperability with other IrDA devices and provides a reliable data transfer rate of up to 115.2 kbps.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC operates on a low power supply, making it ideal for battery-powered applications.
  • Flexible Interface: The device offers a versatile interface that is compatible with a variety of UARTs and microcontrollers, ensuring easy integration into existing systems.
  • Enhanced Data Integrity: It incorporates features such as error detection and correction to maintain the integrity of data during transmission.
  • Small Footprint: The TIR1000IPWRG4 comes in a compact TSSOP package, which is beneficial for space-constrained applications.

Applications

Due to its robust design and compatibility with the IrDA standard, the TIR1000IPWRG4 is suitable for a broad range of wireless communication applications. It is particularly useful in:

  • Wireless Infrared Data Links
  • Mobile Communication Devices
  • Personal Digital Assistants (PDAs)
  • Printers and Other Peripheral Devices

Conclusion

With its adherence to IrDA standards, low power consumption, and ease of integration, the TIR1000IPWRG4 from Texas Instruments stands out as an excellent choice for designers and engineers looking to implement wireless infrared communication in their products. Its reliability and compact design make it a versatile solution that can meet the needs of a wide array of wireless data transfer applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Lowest to $6.8630
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess