EN
  • EN
  • DE

TL026CDR

Part No TL026CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DIFF AMP W/AGC HI-FREQ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Automatic Gain Control (AGC)
Output Type Differential
Number of Circuits 1
-3db Bandwidth 50MHz
Operating Supply Current 22mA
Channel Output Current 4mA
Supply Voltage - Operating ±3 V to 8 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107478-TL026CDR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL026CDR CAD Model

Description

Product Overview: TL026CDR from Texas Instruments

The TL026CDR is a high-performance, differential amplifier designed by the renowned semiconductor manufacturer, Texas Instruments. This precision amplifier is tailored to meet the needs of a wide array of applications, including audio processing, data acquisition systems, and signal conditioning circuits.

Key Features

  • High Linearity: The TL026CDR offers exceptional linearity, which is crucial for maintaining the integrity of the input signal in high-fidelity audio applications and accurate data representation in measurement systems.
  • Low Distortion: With its low distortion characteristics, the amplifier ensures that the output signal is a true representation of the input, making it ideal for critical audio and instrumentation applications.
  • Wide Bandwidth: The device features a wide bandwidth that accommodates a broad range of frequencies, enabling it to handle signals from DC to several megahertz without significant attenuation or phase shift.
  • High Slew Rate: The high slew rate of the TL026CDR allows it to respond quickly to changes in the input signal, which is beneficial for applications requiring fast signal processing.
  • Low Noise: Engineered to have low noise performance, this amplifier minimizes the addition of unwanted signals to the output, preserving the quality of the original signal.

Applications

The versatility of the TL026CDR makes it suitable for a variety of applications, including:

  • Professional Audio Equipment
  • High-precision Data Acquisition Systems
  • Active Filters and Oscillators
  • Analog Signal Processing
  • Instrumentation and Control Systems

Technical Specifications

The TL026CDR is available in a compact SOIC-8 package and operates over a wide temperature range. It is designed for single or dual power supply operation, making it adaptable to different circuit configurations.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TL026CDR is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of industrial and commercial applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team.

You May Also Be Interested in

Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Analog Devices Inc.
Need more? Email Us
Intersil
Need more? Email Us
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.2870

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7552 $50.9008
61+ $1.6442 $100.2962
95+ $1.5886 $150.9170
136+ $1.4775 $200.9400
176+ $1.4220 $250.2720
220+ $1.3664 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess