EN
  • EN
  • DE

TL062CDTI

Part No TL062CDTI
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720813-TL062CDTI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL062CDTI CAD Model

Description

The TL062CDTI is a high-performance, low-power JFET-input operational amplifier from Texas Instruments (TI), designed to offer a balance between low power consumption and high-quality amplification. This operational amplifier (op-amp) is part of the TL06x series, which is well-suited for a wide range of applications, including sensor interfaces, professional audio equipment, and other analog circuits.

Key Features

  • Low Power Consumption: The TL062CDTI is optimized for low-voltage, low-power applications, making it ideal for battery-powered devices and energy-saving equipment.
  • High Input Impedance: The JFET-input stage offers a high input impedance, which minimizes loading on the input signal and preserves signal integrity.
  • Wide Common-Mode and Differential Voltage Ranges: This op-amp can handle a wide range of input voltages, ensuring flexibility in various circuit configurations.
  • Low Input Bias and Offset Currents: The device is designed to have low input bias and offset currents, which is critical for accurate signal amplification and processing.
  • Output Short-Circuit Protection: Built-in protection mechanisms safeguard the op-amp against damage from output short circuits.
  • Internal Frequency Compensation: The TL062CDTI includes frequency compensation, which simplifies circuit design by eliminating the need for external components.

Specifications

The TL062CDTI operates over a wide supply voltage range of ±3V to ±15V and features a typical low supply current of 200 µA—contributing to its efficiency in power-sensitive designs. Its offset voltage is specified as 15 mV, with an input offset current of 5 pA, ensuring precision in measurement and control systems.

Applications

Thanks to its versatile nature, the TL062CDTI is widely used in a variety of applications, including:

  • Analog filters
  • Signal conditioning
  • Audio pre-amplifiers
  • Active filters
  • Integrators or differentiators
  • Photodiode amplification

The TL062CDTI is available in an 8-pin SOIC package, which is suitable for compact PCB layouts and is compatible with standard surface-mount assembly processes.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1115 $50.1750
960+ $0.1045 $100.3200
1,490+ $0.1010 $150.4900
2,130+ $0.0939 $200.0070
2,770+ $0.0904 $250.4080
3,455+ $0.0869 $300.2395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,280 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess