The TL062CPSR is a high-performance, low-power JFET-input operational amplifier from Texas Instruments, designed to offer a perfect blend of low power consumption and high fidelity. This operational amplifier features a unique combination of low input bias and offset currents, as well as a low power consumption of typically 200 µA per channel. This makes the TL062CPSR an ideal choice for battery-powered applications and portable devices where power efficiency is paramount.
Key Features
- Low Power Consumption: Typically 200 µA per channel, significantly extending battery life for portable applications.
- Wide Common-Mode and Differential Voltage Ranges: Ensures versatility and reliability in a wide array of applications.
- Low Input Bias and Offset Currents: Provides high accuracy and reduces error in signal processing.
- Output Short-Circuit Protection: Offers increased reliability and protection against unexpected conditions.
- Low Total Harmonic Distortion: Enables high-fidelity audio amplification and precision signal conditioning.
- High Input Impedance: JFET input stage ensures minimal loading on the input source.
Applications
The TL062CPSR is suitable for a variety of applications, including:
- Active Filters
- General Purpose Amplifiers
- Audio Amplification
- Signal Conditioning
- Data Acquisition Systems
- Battery-Powered Devices
Product Details
The TL062CPSR is available in an 8-pin SOIC package, ensuring easy integration into a wide range of electronic circuits. Its operating temperature range from 0°C to 70°C allows for use in various environments. The device is also RoHS compliant, making it suitable for use in environmentally sensitive applications.
With its combination of low power consumption, high accuracy, and versatile application range, the TL062CPSR from Texas Instruments stands out as a reliable choice for designers looking to optimize their analog circuitry without compromising on performance.