The TL081ID from Texas Instruments is a high-speed JFET-input operational amplifier that is designed to offer a well-balanced combination of features for a wide range of applications. This operational amplifier integrates well with systems that require low input bias and offset currents, as well as high input impedance.
Key Features
- High Input Impedance: JFET input stage ensures a high input impedance typically around 10^12 Ω, making it suitable for high-impedance sensor signal conditioning and low-power applications.
- Low Input Bias and Offset Current: Exhibits a low input bias current of 30 pA and an offset current of 5 pA, which is ideal for precision applications.
- Wide Common-Mode and Differential Voltage Ranges: Offers a wide range of operating voltages, making it versatile for single or split supply operation.
- High Slew Rate: With a slew rate of 13 V/μs, the TL081ID provides fast response times, which is beneficial for applications requiring quick signal processing.
- Low Noise: Features a low noise voltage of 18 nV/√Hz, ensuring signal fidelity in audio and instrumentation applications.
Applications
The TL081ID is suitable for a variety of applications, including:
- Audio pre-amplification
- Active filters
- Sample and hold circuits
- Integrators and differentiators
- Operational amplifier circuits requiring high input impedance
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
±7V to ±15V |
| Input Offset Voltage |
3 mV |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
SOIC-8 |
Overall, the TL081ID by Texas Instruments stands out as a reliable and versatile component for designers and engineers looking to optimize their analog circuitry with an operational amplifier that offers high performance and stability across various conditions.