EN
  • EN
  • DE

TL082CM

Part No TL082CM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Wide Bandwidth Dual JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type J-FET
Slew Rate 13V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 50pA
Voltage - Input Offset 5mV
Supply Current 3.6mA
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TL082
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1267996-TL082CM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL082CM CAD Model

Description

TL082CM Operational Amplifier by Texas Instruments

The TL082CM from Texas Instruments is a high-performance, JFET-input operational amplifier that is designed to offer a perfect blend of speed, precision, and low power consumption. This device is part of the TL08x series of op-amps which are widely recognized for their impressive features and consistent performance across a variety of applications.

With its JFET technology, the TL082CM provides a high input impedance which makes it an ideal choice for applications requiring low input bias and offset currents. The device's wide bandwidth and slew rate make it suitable for fast signal amplification in audio, telecommunications, and instrumentation systems.

Key Features:

  • Low Power Consumption: The TL082CM is designed to operate with minimal power draw, making it suitable for battery-powered devices and energy-efficient applications.
  • High Slew Rate: A high slew rate of 13 V/µs ensures that the amplifier can handle rapid changes in input signals without distortion, which is crucial for high-speed signal processing.
  • Wide Bandwidth: The device offers a large bandwidth of typically 3 MHz, providing ample frequency response for a variety of analog signals.
  • High Input Impedance: JFET input stage ensures a high input impedance, reducing the loading effect on the preceding stage and improving overall performance.
  • Low Input Bias and Offset Currents: These characteristics are essential for precision amplification, ensuring that the output signal remains as true to the original as possible.

Applications:

The TL082CM is versatile and can be used in a wide range of applications, including:

  • Audio Pre-Amplifiers and Mixers
  • Active Filters
  • Sample and Hold Circuits
  • Charge Amplifiers for Piezoelectric Transducers
  • Analog-to-Digital Converters (ADC) Interface
  • Function Generators

This operational amplifier is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Furthermore, the TL082CM is characterized for operation from 0°C to 70°C, ensuring reliable performance in a variety of environmental conditions.

With its combination of features, the TL082CM from Texas Instruments is a solid choice for designers looking for an op-amp that delivers both high-fidelity amplification and efficient operation.

You May Also Be Interested in

Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8885 $56.6550
65+ $1.5495 $100.7175
100+ $1.5011 $150.1100
140+ $1.4527 $203.3780
180+ $1.4043 $252.7740
240+ $1.2590 $302.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess