EN
  • EN
  • DE

TL084MFKB

Part No TL084MFKB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1268029-TL084MFKB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL084MFKB CAD Model

Description

Product Overview: TL084MFKB

The TL084MFKB is a high-performance operational amplifier (op-amp) from Texas Instruments, designed to offer a perfect blend of features for a wide range of applications. This device is part of the TL08x series, which is renowned for its versatility and reliability. The TL084MFKB is characterized by its low power consumption, high input impedance, and fast slew rate, making it an excellent choice for analog circuitry requiring high performance.

Key Features

  • JFET-Input: The TL084MFKB features a JFET input stage which ensures low input bias and offset currents, making it ideal for high-impedance sensor amplification and precision measurement applications.
  • Wide Bandwidth: With a bandwidth of typically 3 MHz, this op-amp can handle a broad range of frequencies, suitable for audio processing, filter design, and fast signal conditioning.
  • High Slew Rate: A high slew rate of 13 V/μs allows the TL084MFKB to respond quickly to changes in input signals, which is crucial for applications requiring fast operational speeds like data acquisition systems.
  • Low Noise: The device offers a low noise density, which is beneficial for high-fidelity audio applications and other noise-sensitive circuits.
  • Supply Voltage Range: It operates over a wide supply voltage range of ±5V to ±15V, providing flexibility in various power environments and compatibility with both bipolar and single-supply operations.

Applications

The TL084MFKB is suited for a variety of applications such as:

  • Active Filters
  • Audio Pre-Amplification
  • Signal Conditioning
  • Data Acquisition Systems
  • Analog to Digital Converters (ADC) Interface
  • Function Generators
  • Instrumentation

Package and Quality

The TL084MFKB comes in a robust package that ensures durability and long-term reliability. Texas Instruments is committed to high standards of quality, and this product complies with their stringent requirements, making it a trustworthy component for your electronic designs.

Whether you're designing professional audio equipment, precision measurement instruments, or any other sophisticated analog circuitry, the TL084MFKB from Texas Instruments offers the performance and features to meet your needs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
International Rectifier
Need more? Email Us
Maxim Integrated
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Lowest to $4.5685

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.6438 $88.6438
2+ $85.8737 $171.7474
3+ $83.1036 $249.3108
4+ $80.3334 $321.3336
5+ $72.0231 $360.1155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess