EN
  • EN
  • DE

TL085CN

Part No TL085CN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
RoHS Non-Compliant
Win Source Part Number 999722-TL085CN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL085CN CAD Model

Description

The TL085CN is a precision operational amplifier from the renowned semiconductor manufacturer Texas Instruments. This product is part of the TL08x series, which is widely recognized for its high-performance and versatility in a range of electronic applications. The TL085CN is designed to cater to the demanding needs of professional electronics designers, offering a balance of speed, precision, and power efficiency.

Key Features

  • High Input Impedance: The TL085CN boasts a JFET input stage, resulting in a high input impedance. This characteristic minimizes loading on the input signal source and ensures accuracy in signal processing applications.
  • Low Noise: With its advanced design, the TL085CN offers low noise performance, making it suitable for audio and instrumentation applications where maintaining signal integrity is crucial.
  • Wide Bandwidth: The device provides a wide bandwidth, which allows it to handle a broad range of frequencies without significant signal degradation, ensuring that it can be used in various high-speed signal processing tasks.
  • Offset Adjustment: The TL085CN includes provisions for offset adjustment, which can be used to minimize the offset voltage and drift over temperature, thus enhancing the operational accuracy of the amplifier.

Applications

The TL085CN operational amplifier is suitable for a diverse array of applications, including:

  • Active Filters
  • Audio Processing
  • Signal Conditioning
  • Data Acquisition Systems
  • Instrumentation
  • Analog-to-Digital Converters

Product Specifications

Parameter Value
Package/Case DIP-8
Number of Channels 1
Supply Voltage (Max) ±18 V
Operating Temperature Range 0°C to +70°C

With its robust design and reliable performance, the TL085CN from Texas Instruments is an excellent choice for professionals seeking a top-tier operational amplifier for their electronic designs.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess