EN
  • EN
  • DE

TL16C450FNR

Part No TL16C450FNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 1-CH 5V 44-Pin PLCC T/R / IC ASYNC COMM ELEMENT 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 1107607-TL16C450FNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TL16C450
Introduction Date June 28, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C450FNR CAD Model

Description

The TL16C450FNR is a remarkable product from Texas Instruments, renowned for its high-performance and reliability in the realm of integrated circuits. This innovative component is designed to function as an Asynchronous Communications Element (ACE), which serves as an interface between a microprocessor and a serial communication channel.

Key Features

  • Advanced Integration: The TL16C450FNR integrates a variety of features including a baud rate generator, transmitter and receiver FIFOs, and a complete modem control capability, which makes it an all-in-one solution for serial data communication needs.
  • Programmable Baud Rate Generator: It allows for flexible baud rate generation, which is programmable to accommodate a wide range of frequencies for different communication standards.
  • FIFO Buffers: With built-in 16-byte FIFOs for both transmit and receive operations, the device ensures smooth data flow and enhances system efficiency by reducing CPU overhead.
  • Modem Control: Full modem control capability provides the necessary signals for establishing and maintaining modem communications, making it suitable for complex communication systems.
  • Flexible Character Formatting: The TL16C450FNR supports 5-, 6-, 7-, or 8-bit characters and 1, 1.5, or 2 stop bit operation, offering versatility in data format customization.

Applications

The TL16C450FNR is ideal for a broad range of applications in the telecommunications, networking, and computing industries. Its robust design and advanced features make it a preferred choice for serial port expansion in PCs, point-of-sale systems, and industrial control units.

Technical Specifications

Parameter Value Supply Voltage 5V Operating Temperature 0°C to 70°C Package / Case PLCC-44 Data Rate up to 1.5 Mbps

Overall, the TL16C450FNR stands out as a highly efficient and versatile ACE, providing seamless integration and superior performance for serial communication interfaces.

You May Also Be Interested in

Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
NXP / Nexperia
OCTAL UART
Lowest to $58.6467

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess