EN
  • EN
  • DE

TL16C552FN

Part No TL16C552FN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART 2-CH 16byte FIFO 5V 68-Pin PLCC Tube / IC ASYNC COMM ELEMENT DUAL68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 032340-TL16C552FN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TL16C552
Introduction Date September 15, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL16C552FN CAD Model

Description

The TL16C552FN is a robust integrated circuit designed by Texas Instruments to serve as a dual UART (Universal Asynchronous Receiver/Transmitter) with integrated parallel printer port and enhanced bi-directional serial communication capabilities. This versatile chip is particularly suited for applications that require high-speed data transfer and multi-functional serial connectivity.

Key Features

  • Dual Channel: The TL16C552FN features two independent full-duplex UARTs, each capable of handling serial data rates up to 1.5 Mbps. This makes it ideal for applications that require simultaneous data streams.
  • Parallel Port: Alongside its serial capabilities, the device includes a Centronics-compatible parallel printer port, offering a convenient solution for connecting a printer or other parallel devices.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers to enhance data throughput and reduce CPU overhead, ensuring efficient data handling during high-speed communication.
  • Programmable Baud Rate: Users can configure the baud rate generator to select a wide range of baud rates, providing flexibility for various communication requirements.
  • Modem Control: The TL16C552FN supports full modem control signals, making it suitable for modem interface applications.
  • Power Management: The device includes a sleep mode feature, reducing power consumption when the interface is not in active use, which is critical for battery-powered or energy-sensitive applications.

Applications

The TL16C552FN is designed for use in a variety of applications where reliable serial communication is required. It is commonly found in:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Networking equipment
  • Computer peripherals
  • Multi-port serial cards

Package and Quality

The TL16C552FN is offered in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to high-quality products, and the TL16C552FN is manufactured with this same dedication to reliability and performance, making it a trusted choice for designers and engineers.

You May Also Be Interested in

Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3480 $56.7400
11+ $9.3112 $102.4232
17+ $9.0203 $153.3451
23+ $8.7293 $200.7739
30+ $8.4383 $253.1490
40+ $7.5654 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess