EN
  • EN
  • DE

TL16C750FNG4

Part No TL16C750FNG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART 64-BYTE FIFO 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 1, UART
FIFO's 64 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 212949-TL16C750FNG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C750FNG4 CAD Model

Description

The Texas Instruments TL16C750FNG4 is a feature-rich UART (Universal Asynchronous Receiver/Transmitter) designed to fulfill the communication needs of embedded systems. This advanced integrated circuit is part of TI's renowned line of serial communication controllers, offering a versatile solution for serial data exchange between a microcontroller and peripheral devices or between two microcontrollers.

Key Features

  • Enhanced Baud Rate: The TL16C750FNG4 provides a wide range of baud rates, supporting high-speed data transmission that is essential for modern applications.
  • FIFO Buffers: Equipped with 64-byte FIFOs for both transmit and receive, this UART ensures smooth data flow, reducing the chance of data overrun and improving system efficiency.
  • Programmable Hardware Flow Control: With its programmable hardware flow control, the device can automatically regulate data flow, preventing data loss and ensuring reliable communication.
  • Auto Sleep Mode: The device features an auto sleep mode for power conservation, making it suitable for battery-powered and energy-conscious applications.
  • Versatile Interface: The TL16C750FNG4 supports a wide range of interfaces, including RS-232, RS-485, and RS-422, providing flexibility in connecting various types of peripherals.

Applications

The TL16C750FNG4 is ideal for applications requiring efficient and reliable serial communication. It is commonly used in:

  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Networking Equipment
  • Telecommunications Systems
  • Automotive Infotainment

Technical Specifications

Some of the technical specifications of the TL16C750FNG4 include:

  • Supply Voltage Range: 2.3V to 3.6V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 48-pin LQFP (Low Profile Quad Flat Package)

Overall, the TL16C750FNG4 from Texas Instruments is a sophisticated UART solution that offers designers a perfect blend of speed, reliability, and power efficiency, suitable for a wide array of applications.

You May Also Be Interested in

Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5172 $52.6204
17+ $6.1680 $104.8560
26+ $5.9753 $155.3578
35+ $5.7825 $202.3875
45+ $5.5898 $251.5410
60+ $5.0115 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess