EN
  • EN
  • DE

TL16C754BFN

Part No TL16C754BFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART 64BYTE FIFO 68-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Channels 4, QUART
FIFO's 64 Byte
Data Rate (Max) 3Mbps
Supply Voltage - Operating 2.7 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 032349-TL16C754BFN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C754BFN CAD Model

Description

Overview of Texas Instruments TL16C754BFN

The Texas Instruments TL16C754BFN is a high-performance, quad-channel UART (Universal Asynchronous Receiver/Transmitter) that offers enhanced features for industrial and commercial applications. It is designed to meet the communication requirements of embedded systems that demand high data throughput and precise data handling.

Key Features

  • Quad UART Channels: The device integrates four independent UART channels, each capable of handling serial communication efficiently, allowing for multiple data streams to be processed simultaneously.
  • High Data Rate: Each UART channel supports baud rates up to 3 Mbps, making it suitable for high-speed data transfer applications.
  • 64-Byte FIFO Buffers: The TL16C754BFN comes with 64-byte FIFOs for each transmit and receive channel, which helps to reduce the CPU overhead and improve system reliability by minimizing data overruns and underruns.
  • Programmable Hardware Flow Control: With its hardware flow control capability, the device ensures smooth data flow between the UART and the connected peripherals, preventing data loss during high-speed communications.
  • Automatic Baud Rate Detection: The device supports automatic baud rate detection, which simplifies the configuration process and enhances compatibility with various communication standards.
  • Flexible Operating Voltage: It operates over a range of supply voltages, making it versatile for different system requirements.

Applications

The TL16C754BFN is ideal for a wide range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications systems
  • Automotive infotainment systems

Package and Reliability

Encased in a 64-pin LQFP (Low-profile Quad Flat Package), the TL16C754BFN is designed for space-constrained environments while providing robust performance. Texas Instruments ensures that its products meet high-reliability standards, making this quad UART a dependable solution for mission-critical applications.

With its comprehensive feature set and Texas Instruments' reputation for quality, the TL16C754BFN stands out as a superior choice for system designers looking to improve their serial communication capabilities.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
MaxLinear Inc
IC UART FIFI DUAL 44LQFP
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.8640 $77.8640
2+ $63.8884 $127.7768
3+ $61.8919 $185.6757
4+ $59.8954 $239.5816
5+ $57.8989 $289.4945
6+ $51.9093 $311.4558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess