Overview of Texas Instruments TL16C754CPN
The TL16C754CPN is a robust quadruple universal asynchronous receiver/transmitter (UART) integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This product is designed to meet the needs of complex communication systems requiring multiple serial interfaces. It is particularly suitable for applications in industrial control, point-of-sale systems, and networking environments where high reliability and versatile configuration are paramount.
Key Features
- High Data Transfer Rate: The TL16C754CPN supports baud rates up to 3 Mbps, allowing for high-speed data transmission that is essential for modern communication systems.
- Flexible Operation: With four independent UART channels, each with a 64-byte FIFO, this device can handle multiple data streams simultaneously, reducing CPU overhead and improving system efficiency.
- Programmable Features: It offers programmable hardware and software flow control, which ensures flexibility and adaptability to a wide range of communication requirements.
- Enhanced Functionality: The device includes additional features such as automatic in-band flow control, sleep mode, and a modem interface, catering to a diverse set of application needs.
- Voltage Range: It operates over a wide 2.5V to 3.3V voltage range, making it compatible with various logic levels and power supplies.
- Package and Temperature: The TL16C754CPN comes in a 80-pin LQFP (Low-profile Quad Flat Package) and is specified for the commercial temperature range of 0°C to 70°C.
Applications
The versatility and high performance of the TL16C754CPN make it an ideal choice for a wide range of applications, including:
- Factory automation and industrial control systems
- Point-of-sale terminals and retail systems
- Networking equipment such as routers and switches
- Telecommunications infrastructure
- Medical equipment requiring multiple serial data interfaces
With its robust feature set, the TL16C754CPN from Texas Instruments provides a reliable and efficient solution for managing multiple serial communications in a compact and energy-efficient package.